PCE Instruments / PCE Americas Inc. Force Gauge PCE-DDM 10WI

Description
The PCE-DDM 10WI Force Gauge is the ideal tool for weighing big loads and for measuring strong tensile forces. The PCE-DDM 10WI Force Gauge is delivered in a protective carrying case and includes two shackles made of heavy-duty aluminum. The instrument is manufacturer calibrated, but can be certified to ISO standards for an additional fee. Despite its high measurement capacity, the Force Gauge is a compact portable device with a low net weight. Interesting functions of the Force Gauge are the peak hold function, summation function, and the ability to select different units of measurement such as kg / t / lbs / N / kN. The instrument is only suitable for weighing and for tension force testing. For compression force testing, please see the PCE-FB series force gauges.
Request a Quote
Description
The PCE-DDM 10WI Force Gauge is the ideal tool for weighing big loads and for measuring strong tensile forces. The PCE-DDM 10WI Force Gauge is delivered in a protective carrying case and includes two shackles made of heavy-duty aluminum. The instrument is manufacturer calibrated, but can be certified to ISO standards for an additional fee. Despite its high measurement capacity, the Force Gauge is a compact portable device with a low net weight. Interesting functions of the Force Gauge are the peak hold function, summation function, and the ability to select different units of measurement such as kg / t / lbs / N / kN. The instrument is only suitable for weighing and for tension force testing. For compression force testing, please see the PCE-FB series force gauges.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Force Gauge
PCE-DDM 10WI
Force Gauge PCE-DDM 10WI
The PCE-DDM 10WI Force Gauge is the ideal tool for weighing big loads and for measuring strong tensile forces. The PCE-DDM 10WI Force Gauge is delivered in a protective carrying case and includes two shackles made of heavy-duty aluminum. The instrument is manufacturer calibrated, but can be certified to ISO standards for an additional fee. Despite its high measurement capacity, the Force Gauge is a compact portable device with a low net weight. Interesting functions of the Force Gauge are the peak hold function, summation function, and the ability to select different units of measurement such as kg / t / lbs / N / kN. The instrument is only suitable for weighing and for tension force testing. For compression force testing, please see the PCE-FB series force gauges.

The PCE-DDM 10WI Force Gauge is the ideal tool for weighing big loads and for measuring strong tensile forces. The PCE-DDM 10WI Force Gauge is delivered in a protective carrying case and includes two shackles made of heavy-duty aluminum. The instrument is manufacturer calibrated, but can be certified to ISO standards for an additional fee. Despite its high measurement capacity, the Force Gauge is a compact portable device with a low net weight. Interesting functions of the Force Gauge are the peak hold function, summation function, and the ability to select different units of measurement such as kg / t / lbs / N / kN. The instrument is only suitable for weighing and for tension force testing. For compression force testing, please see the PCE-FB series force gauges.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Load Sensors
Product Number PCE-DDM 10WI
Product Name Force Gauge
Force Rating 22480 lbs (10195 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details