PCE Instruments / PCE Americas Inc. Force Gauge PCE-CS 5000N

Description
PCE-CS 5000N is a digital battery-powered Force Gauge that displays measurement values in kilograms (kg) or pounds (lbs). The Force Gauge comes factory calibrated and includes a hook, shackle and remote control. For an additional fee, the scale can be calibrated according to ISO standards.
Request a Quote
Description
PCE-CS 5000N is a digital battery-powered Force Gauge that displays measurement values in kilograms (kg) or pounds (lbs). The Force Gauge comes factory calibrated and includes a hook, shackle and remote control. For an additional fee, the scale can be calibrated according to ISO standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Force Gauge
PCE-CS 5000N
Force Gauge PCE-CS 5000N
PCE-CS 5000N is a digital battery-powered Force Gauge that displays measurement values in kilograms (kg) or pounds (lbs). The Force Gauge comes factory calibrated and includes a hook, shackle and remote control. For an additional fee, the scale can be calibrated according to ISO standards.

PCE-CS 5000N is a digital battery-powered Force Gauge that displays measurement values in kilograms (kg) or pounds (lbs). The Force Gauge comes factory calibrated and includes a hook, shackle and remote control. For an additional fee, the scale can be calibrated according to ISO standards.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Load Sensors
Product Number PCE-CS 5000N
Product Name Force Gauge
Force Rating 11023 lbs (4999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details