PCE Instruments / PCE Americas Inc. Force Gauge PCE-DFG 500

Description
The PCE-DFG 500 is a digital Force Gauge for tension and compression force measurements up to 500 N. The digital Force Gauge provides a high resolution of 0.05 N, allowing very precise measurements. The measured values are shown on the large, backlit display. This display can be rotated 180 degrees for easy viewing, and simultaneously show relevant data such as time and the measured value. The digital Force Gauge comes with an internal memory that holds up to 1000 measurements. In addition, the device has a USB interface for transferring the measurement data to a PC. On a PC, the data can be analyzed and archived by using the included software. The PCE-DFG 500 Force Gauge is simple to operate, featuring only four buttons and a streamlined menu for user-friendly navigation. A robust housing makes the device well suited for use in harsh conditions. The digital Force Gauge comes with an internal calibration function to ensure consistent accuracy of measurement, as well as PEAK (min / max hold), AUTO-PEAK and Track functions. Power is supplied by a rechargeable battery that offers non-stop operation for up to 16 hours. A battery charger is included in the delivery contents. The PCE-DFG 500 digital Force Gauge is the ideal device for performing quality control inspections during the manufacturing production assembly line process, for inspecting incoming and outgoing shipments and goods, and for researching, developing, and testing new products.
Request a Quote
Description
The PCE-DFG 500 is a digital Force Gauge for tension and compression force measurements up to 500 N. The digital Force Gauge provides a high resolution of 0.05 N, allowing very precise measurements. The measured values are shown on the large, backlit display. This display can be rotated 180 degrees for easy viewing, and simultaneously show relevant data such as time and the measured value. The digital Force Gauge comes with an internal memory that holds up to 1000 measurements. In addition, the device has a USB interface for transferring the measurement data to a PC. On a PC, the data can be analyzed and archived by using the included software. The PCE-DFG 500 Force Gauge is simple to operate, featuring only four buttons and a streamlined menu for user-friendly navigation. A robust housing makes the device well suited for use in harsh conditions. The digital Force Gauge comes with an internal calibration function to ensure consistent accuracy of measurement, as well as PEAK (min / max hold), AUTO-PEAK and Track functions. Power is supplied by a rechargeable battery that offers non-stop operation for up to 16 hours. A battery charger is included in the delivery contents. The PCE-DFG 500 digital Force Gauge is the ideal device for performing quality control inspections during the manufacturing production assembly line process, for inspecting incoming and outgoing shipments and goods, and for researching, developing, and testing new products.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Force Gauge
PCE-DFG 500
Force Gauge PCE-DFG 500
The PCE-DFG 500 is a digital Force Gauge for tension and compression force measurements up to 500 N. The digital Force Gauge provides a high resolution of 0.05 N, allowing very precise measurements. The measured values are shown on the large, backlit display. This display can be rotated 180 degrees for easy viewing, and simultaneously show relevant data such as time and the measured value. The digital Force Gauge comes with an internal memory that holds up to 1000 measurements. In addition, the device has a USB interface for transferring the measurement data to a PC. On a PC, the data can be analyzed and archived by using the included software. The PCE-DFG 500 Force Gauge is simple to operate, featuring only four buttons and a streamlined menu for user-friendly navigation. A robust housing makes the device well suited for use in harsh conditions. The digital Force Gauge comes with an internal calibration function to ensure consistent accuracy of measurement, as well as PEAK (min / max hold), AUTO-PEAK and Track functions. Power is supplied by a rechargeable battery that offers non-stop operation for up to 16 hours. A battery charger is included in the delivery contents. The PCE-DFG 500 digital Force Gauge is the ideal device for performing quality control inspections during the manufacturing production assembly line process, for inspecting incoming and outgoing shipments and goods, and for researching, developing, and testing new products.

The PCE-DFG 500 is a digital Force Gauge for tension and compression force measurements up to 500 N. The digital Force Gauge provides a high resolution of 0.05 N, allowing very precise measurements. The measured values are shown on the large, backlit display. This display can be rotated 180 degrees for easy viewing, and simultaneously show relevant data such as time and the measured value. The digital Force Gauge comes with an internal memory that holds up to 1000 measurements. In addition, the device has a USB interface for transferring the measurement data to a PC. On a PC, the data can be analyzed and archived by using the included software. The PCE-DFG 500 Force Gauge is simple to operate, featuring only four buttons and a streamlined menu for user-friendly navigation. A robust housing makes the device well suited for use in harsh conditions. The digital Force Gauge comes with an internal calibration function to ensure consistent accuracy of measurement, as well as PEAK (min / max hold), AUTO-PEAK and Track functions. Power is supplied by a rechargeable battery that offers non-stop operation for up to 16 hours. A battery charger is included in the delivery contents. The PCE-DFG 500 digital Force Gauge is the ideal device for performing quality control inspections during the manufacturing production assembly line process, for inspecting incoming and outgoing shipments and goods, and for researching, developing, and testing new products.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Load Sensors
Product Number PCE-DFG 500
Product Name Force Gauge
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details