PCE Instruments / PCE Americas Inc. Force Gauge PCE-FM200

Description
PCE-FM200 Force Gauge For push-pull or compression and tension force measurements up to 20 kg / 44.10 lb / 196.10 N PCE-FM200 is a push-pull force gauge for tension and compression force measurements. This digital force measuring device features a large, easy-to-read 5-digit LCD with 180° screen rotation and backlight. PCE-FM200 is ideal for handheld use as well as for universal test stand applications. Use of a universal test stand is advised for compression and tension force measurements performed in a laboratory or performed repeatedly at the end of a manufacturing production line. This high-resolution, high-accuracy force measurement instrument can be powered by 6 x 1.5 V AA batteries or a 9 V power adapter (sold separately - see accessories). To transfer the force measurement data to a PC, purchase of the optional software and RS-232 cable are required (sold separately - see accessories). Using Windows HyperTerminal, data is transferred quickly to a PC at the rate of one reading every 0.25 second.
Request a Quote Datasheet
Description
PCE-FM200 Force Gauge For push-pull or compression and tension force measurements up to 20 kg / 44.10 lb / 196.10 N PCE-FM200 is a push-pull force gauge for tension and compression force measurements. This digital force measuring device features a large, easy-to-read 5-digit LCD with 180° screen rotation and backlight. PCE-FM200 is ideal for handheld use as well as for universal test stand applications. Use of a universal test stand is advised for compression and tension force measurements performed in a laboratory or performed repeatedly at the end of a manufacturing production line. This high-resolution, high-accuracy force measurement instrument can be powered by 6 x 1.5 V AA batteries or a 9 V power adapter (sold separately - see accessories). To transfer the force measurement data to a PC, purchase of the optional software and RS-232 cable are required (sold separately - see accessories). Using Windows HyperTerminal, data is transferred quickly to a PC at the rate of one reading every 0.25 second.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Force Gauge
PCE-FM200
Force Gauge PCE-FM200
PCE-FM200 Force Gauge For push-pull or compression and tension force measurements up to 20 kg / 44.10 lb / 196.10 N PCE-FM200 is a push-pull force gauge for tension and compression force measurements. This digital force measuring device features a large, easy-to-read 5-digit LCD with 180° screen rotation and backlight. PCE-FM200 is ideal for handheld use as well as for universal test stand applications. Use of a universal test stand is advised for compression and tension force measurements performed in a laboratory or performed repeatedly at the end of a manufacturing production line. This high-resolution, high-accuracy force measurement instrument can be powered by 6 x 1.5 V AA batteries or a 9 V power adapter (sold separately - see accessories). To transfer the force measurement data to a PC, purchase of the optional software and RS-232 cable are required (sold separately - see accessories). Using Windows HyperTerminal, data is transferred quickly to a PC at the rate of one reading every 0.25 second.

PCE-FM200 Force Gauge
For push-pull or compression and tension force measurements up to 20 kg / 44.10 lb / 196.10 N

PCE-FM200 is a push-pull force gauge for tension and compression force measurements. This digital force measuring device features a large, easy-to-read 5-digit LCD with 180° screen rotation and backlight. PCE-FM200 is ideal for handheld use as well as for universal test stand applications. Use of a universal test stand is advised for compression and tension force measurements performed in a laboratory or performed repeatedly at the end of a manufacturing production line.

This high-resolution, high-accuracy force measurement instrument can be powered by 6 x 1.5 V AA batteries or a 9 V power adapter (sold separately - see accessories). To transfer the force measurement data to a PC, purchase of the optional software and RS-232 cable are required (sold separately - see accessories). Using Windows HyperTerminal, data is transferred quickly to a PC at the rate of one reading every 0.25 second.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Load Sensors
Product Number PCE-FM200
Product Name Force Gauge
Force Rating 44.08 lbs (19.99 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details