PCE Instruments / PCE Americas Inc. Clamp Meter PCE-DC2

Description
Digital Clamp Meter for measuring AC/DC current, AC voltage and resistance, with a maximum aperture of 18mm The PCE-DC1 Clamp Meter has been designed to detect, indirectly, AC/DC current and ohms. The Clamp Meter has white LEDs integrated to allow for the point of measurement to be illuminated, and a function to test the voltage without contact. The reduced dimensions of this device allow for measurements to be taken in places with limited access. The backlit display ensures that it is easy to read, even in places with limited light available, such as electrical cabinets or in cabling ducts. Testing voltage without contact helps when detecting dangerous power lines, and it allows makes it easier to detect the location of cuts in power lines.
Request a Quote Datasheet
Description
Digital Clamp Meter for measuring AC/DC current, AC voltage and resistance, with a maximum aperture of 18mm The PCE-DC1 Clamp Meter has been designed to detect, indirectly, AC/DC current and ohms. The Clamp Meter has white LEDs integrated to allow for the point of measurement to be illuminated, and a function to test the voltage without contact. The reduced dimensions of this device allow for measurements to be taken in places with limited access. The backlit display ensures that it is easy to read, even in places with limited light available, such as electrical cabinets or in cabling ducts. Testing voltage without contact helps when detecting dangerous power lines, and it allows makes it easier to detect the location of cuts in power lines.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Clamp Meter
PCE-DC2
Clamp Meter PCE-DC2
Digital Clamp Meter for measuring AC/DC current, AC voltage and resistance, with a maximum aperture of 18mm The PCE-DC1 Clamp Meter has been designed to detect, indirectly, AC/DC current and ohms. The Clamp Meter has white LEDs integrated to allow for the point of measurement to be illuminated, and a function to test the voltage without contact. The reduced dimensions of this device allow for measurements to be taken in places with limited access. The backlit display ensures that it is easy to read, even in places with limited light available, such as electrical cabinets or in cabling ducts. Testing voltage without contact helps when detecting dangerous power lines, and it allows makes it easier to detect the location of cuts in power lines.

Digital Clamp Meter for measuring AC/DC current, AC voltage and resistance,
with a maximum aperture of 18mm
The PCE-DC1 Clamp Meter has been designed to detect, indirectly, AC/DC current and ohms. The Clamp Meter has white LEDs integrated to allow for the point of measurement to be illuminated, and a function to test the voltage without contact. The reduced dimensions of this device allow for measurements to be taken in places with limited access. The backlit display ensures that it is easy to read, even in places with limited light available, such as electrical cabinets or in cabling ducts. Testing voltage without contact helps when detecting dangerous power lines, and it allows makes it easier to detect the location of cuts in power lines.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Clamp Meters
Product Number PCE-DC2
Product Name Clamp Meter
Measurement Type AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 10 to 600 volts
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 100 to 750 volts
View Details