PCE Instruments / PCE Americas Inc. Clamp on Tester PCE-CM 3

Description
Clamp on tester PCE-CM 3 Fork Clamp Up to 200 A AC / AC / DC Voltage Measurement / Simple Current Measurement / LC display / Continuity test / Thermometer The fork current clamp PCE-CM 3 is used for quick and easy AC measurements. For current measurement, the fork current clamp is placed over the current-carrying conductor. The PCE-CM 3 Fork Clamp is particularly suitable for the measurement of AC in distributions and wherever circuits must not be interrupted. The current measuring range extends from 0 ... 200 A. In addition to the current measurement, the fork current clamp can be used to measure DC and AC voltages up to 600V, resistances, capacitances and even temperatures. The measured values ​​are displayed on the illuminated display of the fork current clamp. The compact dimensions and the low weight distinguish this current clamp as well as the robust housing. This makes the PCE-CM 3 fork clamps the perfect companion for installers and service technicians.
Request a Quote
Description
Clamp on tester PCE-CM 3 Fork Clamp Up to 200 A AC / AC / DC Voltage Measurement / Simple Current Measurement / LC display / Continuity test / Thermometer The fork current clamp PCE-CM 3 is used for quick and easy AC measurements. For current measurement, the fork current clamp is placed over the current-carrying conductor. The PCE-CM 3 Fork Clamp is particularly suitable for the measurement of AC in distributions and wherever circuits must not be interrupted. The current measuring range extends from 0 ... 200 A. In addition to the current measurement, the fork current clamp can be used to measure DC and AC voltages up to 600V, resistances, capacitances and even temperatures. The measured values ​​are displayed on the illuminated display of the fork current clamp. The compact dimensions and the low weight distinguish this current clamp as well as the robust housing. This makes the PCE-CM 3 fork clamps the perfect companion for installers and service technicians.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Clamp on Tester
PCE-CM 3
Clamp on Tester PCE-CM 3
Clamp on tester PCE-CM 3 Fork Clamp Up to 200 A AC / AC / DC Voltage Measurement / Simple Current Measurement / LC display / Continuity test / Thermometer The fork current clamp PCE-CM 3 is used for quick and easy AC measurements. For current measurement, the fork current clamp is placed over the current-carrying conductor. The PCE-CM 3 Fork Clamp is particularly suitable for the measurement of AC in distributions and wherever circuits must not be interrupted. The current measuring range extends from 0 ... 200 A. In addition to the current measurement, the fork current clamp can be used to measure DC and AC voltages up to 600V, resistances, capacitances and even temperatures. The measured values ​​are displayed on the illuminated display of the fork current clamp. The compact dimensions and the low weight distinguish this current clamp as well as the robust housing. This makes the PCE-CM 3 fork clamps the perfect companion for installers and service technicians.

Clamp on tester PCE-CM 3
Fork Clamp Up to 200 A AC / AC / DC Voltage Measurement / Simple Current Measurement / LC display / Continuity test / Thermometer

The fork current clamp PCE-CM 3 is used for quick and easy AC measurements. For current measurement, the fork current clamp is placed over the current-carrying conductor. The PCE-CM 3 Fork Clamp is particularly suitable for the measurement of AC in distributions and wherever circuits must not be interrupted. The current measuring range extends from 0 ... 200 A. In addition to the current measurement, the fork current clamp can be used to measure DC and AC voltages up to 600V, resistances, capacitances and even temperatures. The measured values ​​are displayed on the illuminated display of the fork current clamp.
The compact dimensions and the low weight distinguish this current clamp as well as the robust housing. This makes the PCE-CM 3 fork clamps the perfect companion for installers and service technicians.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Clamp Meters
Product Number PCE-CM 3
Product Name Clamp on Tester
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 10 to 600 volts
View Details
Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details