PCE Instruments / PCE Americas Inc. Force Gauge PCE-CS 1000N

Description
Light force gauge for in-house use / Summing function / Hold function / Gross - Net Weighing / Freely adjustable weighing unit / Weighing ranges up to 1,000 kg The force gauge PCE-CS 1000N is a compact, mobile crane scale for in-house applications. The robust aluminum housing of this force gauge allows weighing in even the harshest industrial environments. The force gauge is operated with three commercially available 1.5 V AA batteries, which allow a continual operating time of approx. 65 hours. The display of the force gauge is a backlit LCD display with a digit height of 20 mm. The background lighting of the force gauge can be regulated and thus help to extend the operating time. Other functions of the force gauge are: gross / net weighing, summing function, hold function, autozero OFF function as well as the possibility to display a measuring unit that is freely adjustable by the user. This means that the user can store a conversion factor in the force gauge, so that the weighed product is not in kg but e.g. in meters (1 kg = 1.25 m). The force gauge has a linear calibration and thus ensures particularly high accuracy.
Request a Quote
Description
Light force gauge for in-house use / Summing function / Hold function / Gross - Net Weighing / Freely adjustable weighing unit / Weighing ranges up to 1,000 kg The force gauge PCE-CS 1000N is a compact, mobile crane scale for in-house applications. The robust aluminum housing of this force gauge allows weighing in even the harshest industrial environments. The force gauge is operated with three commercially available 1.5 V AA batteries, which allow a continual operating time of approx. 65 hours. The display of the force gauge is a backlit LCD display with a digit height of 20 mm. The background lighting of the force gauge can be regulated and thus help to extend the operating time. Other functions of the force gauge are: gross / net weighing, summing function, hold function, autozero OFF function as well as the possibility to display a measuring unit that is freely adjustable by the user. This means that the user can store a conversion factor in the force gauge, so that the weighed product is not in kg but e.g. in meters (1 kg = 1.25 m). The force gauge has a linear calibration and thus ensures particularly high accuracy.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Force Gauge
PCE-CS 1000N
Force Gauge PCE-CS 1000N
Light force gauge for in-house use / Summing function / Hold function / Gross - Net Weighing / Freely adjustable weighing unit / Weighing ranges up to 1,000 kg The force gauge PCE-CS 1000N is a compact, mobile crane scale for in-house applications. The robust aluminum housing of this force gauge allows weighing in even the harshest industrial environments. The force gauge is operated with three commercially available 1.5 V AA batteries, which allow a continual operating time of approx. 65 hours. The display of the force gauge is a backlit LCD display with a digit height of 20 mm. The background lighting of the force gauge can be regulated and thus help to extend the operating time. Other functions of the force gauge are: gross / net weighing, summing function, hold function, autozero OFF function as well as the possibility to display a measuring unit that is freely adjustable by the user. This means that the user can store a conversion factor in the force gauge, so that the weighed product is not in kg but e.g. in meters (1 kg = 1.25 m). The force gauge has a linear calibration and thus ensures particularly high accuracy.

Light force gauge for in-house use / Summing function / Hold function / Gross - Net Weighing / Freely adjustable weighing unit / Weighing ranges up to 1,000 kg

The force gauge PCE-CS 1000N is a compact, mobile crane scale for in-house applications. The robust aluminum housing of this force gauge allows weighing in even the harshest industrial environments. The force gauge is operated with three commercially available 1.5 V AA batteries, which allow a continual operating time of approx. 65 hours. The display of the force gauge is a backlit LCD display with a digit height of 20 mm.

The background lighting of the force gauge can be regulated and thus help to extend the operating time. Other functions of the force gauge are: gross / net weighing, summing function, hold function, autozero OFF function as well as the possibility to display a measuring unit that is freely adjustable by the user. This means that the user can store a conversion factor in the force gauge, so that the weighed product is not in kg but e.g. in meters (1 kg = 1.25 m). The force gauge has a linear calibration and thus ensures particularly high accuracy.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Load Sensors
Product Number PCE-CS 1000N
Product Name Force Gauge
Force Rating 2200 lbs (998 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details