PCE Instruments / PCE Americas Inc. Force Gauge PCE-CS 300

Description
PCE-CS 300 is a digital, battery-powered Force Gauge for indoor use. The rugged design of the Force Gauge accommodates applications in rough industrial conditions as well as in fields such as food and hygiene. A stainless-steel, carabiner-style shackle, a zinc-coated hook, and an infrared remote control are included with the Force Gauge, as are six 1.5 V AA batteries. The Force Gauge comes factory calibrated, and, for an additional fee, the PCE-CS 300 can be calibrated according to ISO standards.
Request a Quote Datasheet
Description
PCE-CS 300 is a digital, battery-powered Force Gauge for indoor use. The rugged design of the Force Gauge accommodates applications in rough industrial conditions as well as in fields such as food and hygiene. A stainless-steel, carabiner-style shackle, a zinc-coated hook, and an infrared remote control are included with the Force Gauge, as are six 1.5 V AA batteries. The Force Gauge comes factory calibrated, and, for an additional fee, the PCE-CS 300 can be calibrated according to ISO standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Force Gauge
PCE-CS 300
Force Gauge PCE-CS 300
PCE-CS 300 is a digital, battery-powered Force Gauge for indoor use. The rugged design of the Force Gauge accommodates applications in rough industrial conditions as well as in fields such as food and hygiene. A stainless-steel, carabiner-style shackle, a zinc-coated hook, and an infrared remote control are included with the Force Gauge, as are six 1.5 V AA batteries. The Force Gauge comes factory calibrated, and, for an additional fee, the PCE-CS 300 can be calibrated according to ISO standards.

PCE-CS 300 is a digital, battery-powered Force Gauge for indoor use. The rugged design of the Force Gauge accommodates applications in rough industrial conditions as well as in fields such as food and hygiene. A stainless-steel, carabiner-style shackle, a zinc-coated hook, and an infrared remote control are included with the Force Gauge, as are six 1.5 V AA batteries. The Force Gauge comes factory calibrated, and, for an additional fee, the PCE-CS 300 can be calibrated according to ISO standards.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Load Sensors
Product Number PCE-CS 300
Product Name Force Gauge
Force Rating 661 lbs (300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details