PCE Instruments / PCE Americas Inc. Heat Stress Meter PCE-WB 20SD

Description
PCE-WB 20SD is a data-logging heat stress meter used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew point temperature, air temperature (TA) and relative humidity. Thus, this multipurpose data-recording device is an ideal tool for evaluating heat stress risks in different work environments. The device is also used by indoor air quality (IAQ) inspection professionals to assess the performance of heating, ventilation and air conditioning (HVAC) systems. Featuring a large and easy-to-read LCD screen with green backlight, this data-recording heat index meter has a programmable WBGT alarm setting with audible and visual alerts to notify workers of unsafe conditions in the workplace or at the job site in real time. PCE-WB 20SD offers manual (push-button) or automatic (adjustable 1 ... 3600 sec) sampling and accommodates SD memory cards from 1 ... 16 GB.
Request a Quote Datasheet
Description
PCE-WB 20SD is a data-logging heat stress meter used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew point temperature, air temperature (TA) and relative humidity. Thus, this multipurpose data-recording device is an ideal tool for evaluating heat stress risks in different work environments. The device is also used by indoor air quality (IAQ) inspection professionals to assess the performance of heating, ventilation and air conditioning (HVAC) systems. Featuring a large and easy-to-read LCD screen with green backlight, this data-recording heat index meter has a programmable WBGT alarm setting with audible and visual alerts to notify workers of unsafe conditions in the workplace or at the job site in real time. PCE-WB 20SD offers manual (push-button) or automatic (adjustable 1 ... 3600 sec) sampling and accommodates SD memory cards from 1 ... 16 GB.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Stress Meter - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Heat Stress Meter
PCE-WB 20SD
Heat Stress Meter PCE-WB 20SD
PCE-WB 20SD is a data-logging heat stress meter used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew point temperature, air temperature (TA) and relative humidity. Thus, this multipurpose data-recording device is an ideal tool for evaluating heat stress risks in different work environments. The device is also used by indoor air quality (IAQ) inspection professionals to assess the performance of heating, ventilation and air conditioning (HVAC) systems. Featuring a large and easy-to-read LCD screen with green backlight, this data-recording heat index meter has a programmable WBGT alarm setting with audible and visual alerts to notify workers of unsafe conditions in the workplace or at the job site in real time. PCE-WB 20SD offers manual (push-button) or automatic (adjustable 1 ... 3600 sec) sampling and accommodates SD memory cards from 1 ... 16 GB.

PCE-WB 20SD is a data-logging heat stress meter used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew point temperature, air temperature (TA) and relative humidity. Thus, this multipurpose data-recording device is an ideal tool for evaluating heat stress risks in different work environments. The device is also used by indoor air quality (IAQ) inspection professionals to assess the performance of heating, ventilation and air conditioning (HVAC) systems.

Featuring a large and easy-to-read LCD screen with green backlight, this data-recording heat index meter has a programmable WBGT alarm setting with audible and visual alerts to notify workers of unsafe conditions in the workplace or at the job site in real time. PCE-WB 20SD offers manual (push-button) or automatic (adjustable 1 ... 3600 sec) sampling and accommodates SD memory cards from 1 ... 16 GB.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-WB 20SD
Product Name Heat Stress Meter
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
Anemometer - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
Wind Direction Meter - PCE-WV A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Direction
Range of Motion Measured 0.0 to 360 degrees
Operating Temp -4 to 176 F (-20 to 80 C)
View Details