PCE Instruments / PCE Americas Inc. Climate Meter PCE-313 S

Description
Climate Meter PCE-313 S Climate Meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional connection for thermo-elements/ The PCE-313 S Climate Meter has been designed for professional use in fields such as the air-conditioning sector. The PCE-313 S Climate Meter determines both relative humidity and ambient temperature. The PCE-313 S Climate Meter can be connected to type K thermo-elements to detect, for instance, the temperature of a wall by means of a surface probe. The internal memory of the PCE-313 S Climate Meter allows you to record humidity and temperature values, with a free adjustment of the measurement rate for real time measurements or data storage thanks to its SD memory card (1 to 16 GB). The PCE-313 S Climate Meter can be previously programmed via the keypad so the device can record values without the need of being present during the process. For long term records, we recommend you to power the PCE-313 S Climate Meter by means of a power adapter (optional). Recorded values can be transferred to a PC for further analysis (.xls file in the SD card). This property allows you to check measured values or design a graphic by means of the Excel calculation program.
Request a Quote
Description
Climate Meter PCE-313 S Climate Meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional connection for thermo-elements/ The PCE-313 S Climate Meter has been designed for professional use in fields such as the air-conditioning sector. The PCE-313 S Climate Meter determines both relative humidity and ambient temperature. The PCE-313 S Climate Meter can be connected to type K thermo-elements to detect, for instance, the temperature of a wall by means of a surface probe. The internal memory of the PCE-313 S Climate Meter allows you to record humidity and temperature values, with a free adjustment of the measurement rate for real time measurements or data storage thanks to its SD memory card (1 to 16 GB). The PCE-313 S Climate Meter can be previously programmed via the keypad so the device can record values without the need of being present during the process. For long term records, we recommend you to power the PCE-313 S Climate Meter by means of a power adapter (optional). Recorded values can be transferred to a PC for further analysis (.xls file in the SD card). This property allows you to check measured values or design a graphic by means of the Excel calculation program.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Climate Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Climate Meter
PCE-313 S
Climate Meter PCE-313 S
Climate Meter PCE-313 S Climate Meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional connection for thermo-elements/ The PCE-313 S Climate Meter has been designed for professional use in fields such as the air-conditioning sector. The PCE-313 S Climate Meter determines both relative humidity and ambient temperature. The PCE-313 S Climate Meter can be connected to type K thermo-elements to detect, for instance, the temperature of a wall by means of a surface probe. The internal memory of the PCE-313 S Climate Meter allows you to record humidity and temperature values, with a free adjustment of the measurement rate for real time measurements or data storage thanks to its SD memory card (1 to 16 GB). The PCE-313 S Climate Meter can be previously programmed via the keypad so the device can record values without the need of being present during the process. For long term records, we recommend you to power the PCE-313 S Climate Meter by means of a power adapter (optional). Recorded values can be transferred to a PC for further analysis (.xls file in the SD card). This property allows you to check measured values or design a graphic by means of the Excel calculation program.

Climate Meter PCE-313 S
Climate Meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional connection for thermo-elements/
The PCE-313 S Climate Meter has been designed for professional use in fields such as the air-conditioning sector. The PCE-313 S Climate Meter determines both relative humidity and ambient temperature. The PCE-313 S Climate Meter can be connected to type K thermo-elements to detect, for instance, the temperature of a wall by means of a surface probe. The internal memory of the PCE-313 S Climate Meter allows you to record humidity and temperature values, with a free adjustment of the measurement rate for real time measurements or data storage thanks to its SD memory card (1 to 16 GB). The PCE-313 S Climate Meter can be previously programmed via the keypad so the device can record values without the need of being present during the process. For long term records, we recommend you to power the PCE-313 S Climate Meter by means of a power adapter (optional). Recorded values can be transferred to a PC for further analysis (.xls file in the SD card). This property allows you to check measured values or design a graphic by means of the Excel calculation program.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-313 S
Product Name Climate Meter
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurer - PCE-ADL 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Features Battery Powered
Velocity Range Measured 2.68 to 67.11 mile/hr (4.32 to 108 km/hr)
View Details
Anemometer - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Velocity Range Measured 0.8948 to 44.74 mile/hr (1.44 to 72 km/hr)
View Details