PCE Instruments / PCE Americas Inc. Sound Level Meter PCE-SLT-TRM-24V

Description
The Sound Level Meter consists of a measuring microphone with a handle and a wall bracket on a 1.5 m cable, a sound transmitter. The main area of application of this Sound Level Meter is in the continuous sound measurement and sound monitoring of factory halls, production rooms and at large events (discotheques, folk festivals, cart tracks ...). The analog output signal can also be used to control window flaps ... or the signals from the transmitter can be saved, evaluated and documented on a logger. The Sound Level Meter is very easy to connect and can be operated via 24 V DC.
Request a Quote Datasheet
Description
The Sound Level Meter consists of a measuring microphone with a handle and a wall bracket on a 1.5 m cable, a sound transmitter. The main area of application of this Sound Level Meter is in the continuous sound measurement and sound monitoring of factory halls, production rooms and at large events (discotheques, folk festivals, cart tracks ...). The analog output signal can also be used to control window flaps ... or the signals from the transmitter can be saved, evaluated and documented on a logger. The Sound Level Meter is very easy to connect and can be operated via 24 V DC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sound Level Meter - PCE-SLT-TRM-24V - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Sound Level Meter
PCE-SLT-TRM-24V
Sound Level Meter PCE-SLT-TRM-24V
The Sound Level Meter consists of a measuring microphone with a handle and a wall bracket on a 1.5 m cable, a sound transmitter. The main area of application of this Sound Level Meter is in the continuous sound measurement and sound monitoring of factory halls, production rooms and at large events (discotheques, folk festivals, cart tracks ...). The analog output signal can also be used to control window flaps ... or the signals from the transmitter can be saved, evaluated and documented on a logger. The Sound Level Meter is very easy to connect and can be operated via 24 V DC.

The Sound Level Meter consists of a measuring microphone with a handle and a wall bracket on a 1.5 m cable, a sound transmitter. The main area of application of this Sound Level Meter is in the continuous sound measurement and sound monitoring of factory halls, production rooms and at large events (discotheques, folk festivals, cart tracks ...). The analog output signal can also be used to control window flaps ... or the signals from the transmitter can be saved, evaluated and documented on a logger. The Sound Level Meter is very easy to connect and can be operated via 24 V DC.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number PCE-SLT-TRM-24V
Product Name Sound Level Meter
Meter Style Sound Level Meter
Level Range 30 to 130 dB re 20µPa
Accuracy 1.5 dB
Measurement Modes A-Weighted SPL
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Noise Dose Meter Kit - PCE-430-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Class 2 Data-Logging Noise Meter / Sound Meter - PCE-SDL 1 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Noise Meter / Sound Meter - PCE-322A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Outdoor Decibel Meter - 5860461 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details