PCE Instruments / PCE Americas Inc. Outdoor Aircraft Noise Meter PCE-428-ekit

Description
Aircraft Noise Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The aircraft noise meter PCE-428-EKIT consists of two components: The noise meter PCE-428 and the outdoor measuring kit PCE-4xx-EKIT. In this combination of components, this aircraft noise meter is ideal for permanent noise level monitoring at airports, approach lanes in residential areas and wherever aircraft noise needs to be monitored. The PCE-428 Aircraft Noise Meter meets all the requirements of Class 2 sound level meters. It is equipped with an octave band filter for frequency analysis. Optionally, this frequency filter can be upgraded to a 1/3 octave band filter. Thanks to the integrated memory or data logger function, the aircraft noise meter can log the measured values over a set storage interval. The measuring range of the aircraft noise measuring device extends from 25 ... 136 dbA at a frequency of between 20 Hz and 12.5 kHz. The Aircraft Noise Meter has various automatic measuring functions such as Leq, Lmax, Lmin, Lpeak ... For frequency evaluation, the basis of evaluation A, B, C and Z are always available as standard in the aircraft noise meter . The display is able to show the measured values of the aircraft noise meter numerically with bargraphs or graphically. As a special feature, the aircraft noise meter is supplied with a waterproof kit for permanent outdoor use. This outdoor kit ensures that the sound level meter can be safely used even in bad weather conditions . The measuring kit of the aircraft noise measuring device consists of a waterproof plastic case with charging unit and additional batteries as well as special wind and rain protection for the microphone of the PCE-428. During the complete aircraft noise measurement, the sound level meter can remain in the suitcase. The additional batteries from the aircraft noise meter ensure that a measurement of 10 days at a time can be performed. The charger, which is included in the outdoor kit, is also IP65 protected and can thus remain outside of the case during operation, so that much longer runtimes are possible from the aircraft noise meter. The evaluation software of the aircraft noise measuring device can be used to evaluate how often and when certain sound events have occurred. For this purpose, the software simply enters the aircraft noise threshold and the software evaluates the complete acoustic measurement cycle in tabular form and displays only the corresponding sound levels with time and date stamp.
Request a Quote
Description
Aircraft Noise Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The aircraft noise meter PCE-428-EKIT consists of two components: The noise meter PCE-428 and the outdoor measuring kit PCE-4xx-EKIT. In this combination of components, this aircraft noise meter is ideal for permanent noise level monitoring at airports, approach lanes in residential areas and wherever aircraft noise needs to be monitored. The PCE-428 Aircraft Noise Meter meets all the requirements of Class 2 sound level meters. It is equipped with an octave band filter for frequency analysis. Optionally, this frequency filter can be upgraded to a 1/3 octave band filter. Thanks to the integrated memory or data logger function, the aircraft noise meter can log the measured values over a set storage interval. The measuring range of the aircraft noise measuring device extends from 25 ... 136 dbA at a frequency of between 20 Hz and 12.5 kHz. The Aircraft Noise Meter has various automatic measuring functions such as Leq, Lmax, Lmin, Lpeak ... For frequency evaluation, the basis of evaluation A, B, C and Z are always available as standard in the aircraft noise meter . The display is able to show the measured values of the aircraft noise meter numerically with bargraphs or graphically. As a special feature, the aircraft noise meter is supplied with a waterproof kit for permanent outdoor use. This outdoor kit ensures that the sound level meter can be safely used even in bad weather conditions . The measuring kit of the aircraft noise measuring device consists of a waterproof plastic case with charging unit and additional batteries as well as special wind and rain protection for the microphone of the PCE-428. During the complete aircraft noise measurement, the sound level meter can remain in the suitcase. The additional batteries from the aircraft noise meter ensure that a measurement of 10 days at a time can be performed. The charger, which is included in the outdoor kit, is also IP65 protected and can thus remain outside of the case during operation, so that much longer runtimes are possible from the aircraft noise meter. The evaluation software of the aircraft noise measuring device can be used to evaluate how often and when certain sound events have occurred. For this purpose, the software simply enters the aircraft noise threshold and the software evaluates the complete acoustic measurement cycle in tabular form and displays only the corresponding sound levels with time and date stamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Outdoor Aircraft Noise Meter - PCE-428-ekit - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Outdoor Aircraft Noise Meter
PCE-428-ekit
Outdoor Aircraft Noise Meter PCE-428-ekit
Aircraft Noise Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The aircraft noise meter PCE-428-EKIT consists of two components: The noise meter PCE-428 and the outdoor measuring kit PCE-4xx-EKIT. In this combination of components, this aircraft noise meter is ideal for permanent noise level monitoring at airports, approach lanes in residential areas and wherever aircraft noise needs to be monitored. The PCE-428 Aircraft Noise Meter meets all the requirements of Class 2 sound level meters. It is equipped with an octave band filter for frequency analysis. Optionally, this frequency filter can be upgraded to a 1/3 octave band filter. Thanks to the integrated memory or data logger function, the aircraft noise meter can log the measured values over a set storage interval. The measuring range of the aircraft noise measuring device extends from 25 ... 136 dbA at a frequency of between 20 Hz and 12.5 kHz. The Aircraft Noise Meter has various automatic measuring functions such as Leq, Lmax, Lmin, Lpeak ... For frequency evaluation, the basis of evaluation A, B, C and Z are always available as standard in the aircraft noise meter . The display is able to show the measured values of the aircraft noise meter numerically with bargraphs or graphically. As a special feature, the aircraft noise meter is supplied with a waterproof kit for permanent outdoor use. This outdoor kit ensures that the sound level meter can be safely used even in bad weather conditions . The measuring kit of the aircraft noise measuring device consists of a waterproof plastic case with charging unit and additional batteries as well as special wind and rain protection for the microphone of the PCE-428. During the complete aircraft noise measurement, the sound level meter can remain in the suitcase. The additional batteries from the aircraft noise meter ensure that a measurement of 10 days at a time can be performed. The charger, which is included in the outdoor kit, is also IP65 protected and can thus remain outside of the case during operation, so that much longer runtimes are possible from the aircraft noise meter. The evaluation software of the aircraft noise measuring device can be used to evaluate how often and when certain sound events have occurred. For this purpose, the software simply enters the aircraft noise threshold and the software evaluates the complete acoustic measurement cycle in tabular form and displays only the corresponding sound levels with time and date stamp.

Aircraft Noise Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit
Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis

The aircraft noise meter PCE-428-EKIT consists of two components: The noise meter PCE-428 and the outdoor measuring kit PCE-4xx-EKIT. In this combination of components, this aircraft noise meter is ideal for permanent noise level monitoring at airports, approach lanes in residential areas and wherever aircraft noise needs to be monitored.

The PCE-428 Aircraft Noise Meter meets all the requirements of Class 2 sound level meters. It is equipped with an octave band filter for frequency analysis. Optionally, this frequency filter can be upgraded to a 1/3 octave band filter. Thanks to the integrated memory or data logger function, the aircraft noise meter can log the measured values over a set storage interval. The measuring range of the aircraft noise measuring device extends from 25 ... 136 dbA at a frequency of between 20 Hz and 12.5 kHz. The Aircraft Noise Meter has various automatic measuring functions such as Leq, Lmax, Lmin, Lpeak ... For frequency evaluation, the basis of evaluation A, B, C and Z are always available as standard in the aircraft noise meter . The display is able to show the measured values of the aircraft noise meter numerically with bargraphs or graphically.

As a special feature, the aircraft noise meter is supplied with a waterproof kit for permanent outdoor use. This outdoor kit ensures that the sound level meter can be safely used even in bad weather conditions . The measuring kit of the aircraft noise measuring device consists of a waterproof plastic case with charging unit and additional batteries as well as special wind and rain protection for the microphone of the PCE-428. During the complete aircraft noise measurement, the sound level meter can remain in the suitcase. The additional batteries from the aircraft noise meter ensure that a measurement of 10 days at a time can be performed. The charger, which is included in the outdoor kit, is also IP65 protected and can thus remain outside of the case during operation, so that much longer runtimes are possible from the aircraft noise meter.

The evaluation software of the aircraft noise measuring device can be used to evaluate how often and when certain sound events have occurred. For this purpose, the software simply enters the aircraft noise threshold and the software evaluates the complete acoustic measurement cycle in tabular form and displays only the corresponding sound levels with time and date stamp.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number PCE-428-ekit
Product Name Outdoor Aircraft Noise Meter
Meter Style Sound Level Meter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Meter - PCE-SLT-TRM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Level Range 30 to 130 dB re 20µPa
Accuracy 1.5 dB
View Details
Class 1 Data Logging Sound Level Meter with Certificate - PCE-430 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Noise Meter / Sound Meter - PCE-322A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Decibel Meter PCE-322ALEQ - PCE-322ALEQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 50 dB re 20µPa
View Details