PCB Piezotronics, Inc. PRM831 with 377B02 microphone PRM831-FF

Description
PRM831 with 377B02 microphone For more information see http://www.larsondav is.com/products/acce ssories/outdoormics/ prm831
Description
PRM831 with 377B02 microphone For more information see http://www.larsondav is.com/products/acce ssories/outdoormics/ prm831

Suppliers

Company
Product
Description
Supplier Links
PRM831 with 377B02 microphone - PRM831-FF - PCB Piezotronics, Inc.
Depew, NY, United States
PRM831 with 377B02 microphone
PRM831-FF
PRM831 with 377B02 microphone PRM831-FF
PRM831 with 377B02 microphone For more information see http://www.larsondav is.com/products/acce ssories/outdoormics/ prm831

PRM831 with 377B02 microphone

For more information see http://www.larsondavis.com/products/accessories/outdoormics/prm831

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number PRM831-FF
Product Name PRM831 with 377B02 microphone
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Pressure Field
Frequency Response 3.15 to 20000 Hz
Nominal Size 1/2"
View Details
Measurement microphone - CRY345 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 90000 Hz
Dynamic Range 30 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details