PCB Piezotronics, Inc. SPARK BOOM MIC MPR002-ATEX

Description
Spark ATEX microphone assembly, 3 in. cylindrical 'mast' type for use as SLM.
Description
Spark ATEX microphone assembly, 3 in. cylindrical 'mast' type for use as SLM.

Suppliers

Company
Product
Description
Supplier Links
SPARK BOOM MIC - MPR002-ATEX - PCB Piezotronics, Inc.
Depew, NY, United States
SPARK BOOM MIC
MPR002-ATEX
SPARK BOOM MIC MPR002-ATEX
Spark ATEX microphone assembly, 3 in. cylindrical 'mast' type for use as SLM.

Spark ATEX microphone assembly, 3 in. cylindrical 'mast' type for use as SLM.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number MPR002-ATEX
Product Name SPARK BOOM MIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sound Field Free-Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 16 to 134 dB re 20µPa
View Details
Measurement microphone - CRY371 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
View Details
ICP Microphone System - 378C13 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 150 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details