NTi Audio AG Measurement Microphone M2010

Description
The M2010 and M2015 are compact, high-performance measurement microphones dedicated to research, design lab, end-of-line testing and service with the Flexus FX100 Audio Analyzer. They are particularly suited for applications with restricted available space. Features: 1/2" Omni-directional, free-field microphone Phantom power 48 VDC Frequency range 20 Hz - 20 kHz Calibration certificate included Detachable Cable
Description
The M2010 and M2015 are compact, high-performance measurement microphones dedicated to research, design lab, end-of-line testing and service with the Flexus FX100 Audio Analyzer. They are particularly suited for applications with restricted available space. Features: 1/2" Omni-directional, free-field microphone Phantom power 48 VDC Frequency range 20 Hz - 20 kHz Calibration certificate included Detachable Cable
Datasheet
Datasheet Summary
Powered by GS/AI

The M2010 is a compact, omni-directional measurement microphone designed for applications in acoustics, research and development, and production environments where space is limited. It features a 1/2,Äù free-field microphone capsule with a frequency response optimized for flatness, exceeding Class 1 standards as per IEC 61672-1. The microphone operates with phantom power ranging from 10 to 48 VDC and has a typical measurement range of 24 to 145 dBSPL. The M2010 includes a detachable cable for easier integration into mechanical setups, such as robotic arms, and comes with a windscreen, microphone stand, and an individual calibration certificate that provides a frequency response chart and sensitivity details. It is suitable for use in temperature ranges from -10°C to +50°C and has a long-term stability rating of over 250 years/dB. The microphone's output impedance is 100 Ohm (balanced) and 50 Ohm (single-ended), making it compatible with various audio equipment.

Datasheet Summary
Powered by GS/AI

The M2010 is a compact, omni-directional measurement microphone designed for applications in acoustics, research and development, and production environments where space is limited. It features a 1/2,Äù free-field microphone capsule with a frequency response optimized for flatness, exceeding Class 1 standards as per IEC 61672-1. The microphone operates with phantom power ranging from 10 to 48 VDC and has a typical measurement range of 24 to 145 dBSPL. The M2010 includes a detachable cable for easier integration into mechanical setups, such as robotic arms, and comes with a windscreen, microphone stand, and an individual calibration certificate that provides a frequency response chart and sensitivity details. It is suitable for use in temperature ranges from -10°C to +50°C and has a long-term stability rating of over 250 years/dB. The microphone's output impedance is 100 Ohm (balanced) and 50 Ohm (single-ended), making it compatible with various audio equipment.

Suppliers

Company
Product
Description
Supplier Links
Measurement Microphone - M2010 - NTi Audio AG
Schaan, Liechtenstein
Measurement Microphone
M2010
Measurement Microphone M2010
The M2010 and M2015 are compact, high-performance measurement microphones dedicated to research, design lab, end-of-line testing and service with the Flexus FX100 Audio Analyzer. They are particularly suited for applications with restricted available space. Features: 1/2" Omni-directional, free-field microphone Phantom power 48 VDC Frequency range 20 Hz - 20 kHz Calibration certificate included Detachable Cable

The M2010 and M2015 are compact, high-performance measurement microphones dedicated to research, design lab, end-of-line testing and service with the Flexus FX100 Audio Analyzer. They are particularly suited for applications with restricted available space.
Features:

  • 1/2" Omni-directional, free-field microphone
  • Phantom power 48 VDC
  • Frequency range 20 Hz - 20 kHz
  • Calibration certificate included
  • Detachable Cable
Supplier's Site Datasheet

Technical Specifications

  NTi Audio AG
Product Category Measurement Microphones
Product Number M2010
Product Name Measurement Microphone
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
Sensitivity 35 mV/Pa (241313 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Pressure Field
Frequency Response 0.0700 to 20000 Hz
Dynamic Range 19 to 162 dB re 20µPa
View Details
High Intensity Acoustic Sensor - 938 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details
ICP MICROPHONE SYSTEM - 376C01 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 165 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details