Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY345

Description
Free field type; external-polarizatio n; frequency range: 4 Hz - 90 kHz; sensitivity: 4mV/Pa; dynamic range: 30 - 165 dB CRY345 is a 1/4'' free-field external-polarizatio n 200 V measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 90 kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY345 is a kind of high-performance measurement microphone.
Datasheet
Description
Free field type; external-polarizatio n; frequency range: 4 Hz - 90 kHz; sensitivity: 4mV/Pa; dynamic range: 30 - 165 dB CRY345 is a 1/4'' free-field external-polarizatio n 200 V measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 90 kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY345 is a kind of high-performance measurement microphone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY345 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY345
Measurement microphone CRY345
Free field type; external-polarizatio n; frequency range: 4 Hz - 90 kHz; sensitivity: 4mV/Pa; dynamic range: 30 - 165 dB CRY345 is a 1/4'' free-field external-polarizatio n 200 V measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 90 kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY345 is a kind of high-performance measurement microphone.

Free field type; external-polarization; frequency range: 4 Hz - 90 kHz; sensitivity: 4mV/Pa; dynamic range: 30 - 165 dB

CRY345 is a 1/4'' free-field external-polarization 200 V measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 90 kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY345 is a kind of high-performance measurement microphone.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY345
Product Name Measurement microphone
Sound Field Free-Field
Frequency Response 90000 Hz
Dynamic Range 30 dB re 20µPa
Actual Size 0.2756 inch (7 mm)
Thickness / Height 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 15 to 144 dB re 20µPa
View Details
Measurement microphone - CRY332 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 10000 Hz
Dynamic Range 16 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
PHANTOM POWER MICROPHONE SYSTEM - 376A33 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 150 dB re 20µPa
Actual Size 0.7900 inch (20.07 mm)
View Details