Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY343

Description
Free field type; pre-polarization; frequency response: 4 Hz - 90 kHz; sensitivity: 4 mV/Pa; dynamic range: 30 - 165 dB CRY343 is a 1/4'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size give it the upper limit of up to 90kHz within the frequency range and a very wide dynamic range. CRY343 is a kind of high-performance measurement microphone.
Datasheet
Description
Free field type; pre-polarization; frequency response: 4 Hz - 90 kHz; sensitivity: 4 mV/Pa; dynamic range: 30 - 165 dB CRY343 is a 1/4'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size give it the upper limit of up to 90kHz within the frequency range and a very wide dynamic range. CRY343 is a kind of high-performance measurement microphone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY343 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY343
Measurement microphone CRY343
Free field type; pre-polarization; frequency response: 4 Hz - 90 kHz; sensitivity: 4 mV/Pa; dynamic range: 30 - 165 dB CRY343 is a 1/4'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size give it the upper limit of up to 90kHz within the frequency range and a very wide dynamic range. CRY343 is a kind of high-performance measurement microphone.

Free field type; pre-polarization; frequency response: 4 Hz - 90 kHz; sensitivity: 4 mV/Pa; dynamic range: 30 - 165 dB

CRY343 is a 1/4'' free-field type pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size give it the upper limit of up to 90kHz within the frequency range and a very wide dynamic range. CRY343 is a kind of high-performance measurement microphone.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY343
Product Name Measurement microphone
Sound Field Free-Field
Frequency Response 90000 Hz
Dynamic Range 30 dB re 20µPa
Actual Size 0.2756 inch (7 mm)
Thickness / Height 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Hottinger Brüel & Kjær A/S
Specs
Frequency Response 30 to 200000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
Measurement Microphone - M2230 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
Measurement microphone - CRY311 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 12000 Hz
Dynamic Range 5 dB re 20µPa
View Details
ICP Microphone System - 378C10 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 173 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details