PCB Piezotronics, Inc. ICP Infrasound Microphone System 378A07

Description
377A07 microphone with 426E01 preamplifier and 079A43 adaptor TEDS programmed
Description
377A07 microphone with 426E01 preamplifier and 079A43 adaptor TEDS programmed
Datasheet
Datasheet Summary
Powered by GS/AI

Model 378A07 is a 1/2" free-field infrasound microphone system designed for various environmental applications, including wind turbine measurements, earthquake analysis, and sonic boom assessments. It features a frequency response range from 0.1 Hz to 20 kHz and a dynamic range of 20 dB(A) to 136 dB. The microphone is compliant with IEC 61094-4 WS2F standards and is suitable for use in IEC 61672 Class 1 sound level meter systems. The system includes a prepolarized microphone, a preamplifier, and a low-frequency filter adapter, allowing it to accurately measure infrasound levels below the human hearing threshold. It operates on a constant current supply of 2-20 mA and utilizes coaxial cables, which can reduce setup time and costs compared to traditional models. The microphone is also designed to compensate for its own presence in the sound field, enhancing measurement accuracy. With an operating temperature range of -40 to +176°F (-40 to +80°C) and a low inherent noise level of 20 dB[A] re 20 OºPa, the 378A07 is built to withstand demanding environmental conditions. Optional accessories are available to enhance its functionality.

Datasheet Summary
Powered by GS/AI

Model 378A07 is a 1/2" free-field infrasound microphone system designed for various environmental applications, including wind turbine measurements, earthquake analysis, and sonic boom assessments. It features a frequency response range from 0.1 Hz to 20 kHz and a dynamic range of 20 dB(A) to 136 dB. The microphone is compliant with IEC 61094-4 WS2F standards and is suitable for use in IEC 61672 Class 1 sound level meter systems. The system includes a prepolarized microphone, a preamplifier, and a low-frequency filter adapter, allowing it to accurately measure infrasound levels below the human hearing threshold. It operates on a constant current supply of 2-20 mA and utilizes coaxial cables, which can reduce setup time and costs compared to traditional models. The microphone is also designed to compensate for its own presence in the sound field, enhancing measurement accuracy. With an operating temperature range of -40 to +176°F (-40 to +80°C) and a low inherent noise level of 20 dB[A] re 20 OºPa, the 378A07 is built to withstand demanding environmental conditions. Optional accessories are available to enhance its functionality.

Suppliers

Company
Product
Description
Supplier Links
ICP Infrasound Microphone System - 378A07 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP Infrasound Microphone System
378A07
ICP Infrasound Microphone System 378A07
377A07 microphone with 426E01 preamplifier and 079A43 adaptor TEDS programmed

377A07 microphone with 426E01 preamplifier and 079A43 adaptor TEDS programmed

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 378A07
Product Name ICP Infrasound Microphone System
Sound Field Free-Field
Dynamic Range 136 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 5.8 mV/Pa (39989 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Hottinger Brüel & Kjær A/S
Specs
Sound Field Pressure Field
Frequency Response 4 to 70000 Hz
Dynamic Range 30 to 172 dB re 20µPa
View Details
Precision Condenser Microphone - 377C20 - PCB Piezotronics, Inc.
Specs
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
View Details
Outdoor Measurement Microphone - M2230-WP - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
CRY351 Measurement microphone sets - CRY351-CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 4 to 40000 Hz
Dynamic Range 20 to 140 dB re 20µPa
View Details