PCB Piezotronics, Inc. SPARK PREAMP WITH ATTACHED MICROPHONE MPR001

Description
Spark microphone assembly, cable mounted for dosimeters.
Description
Spark microphone assembly, cable mounted for dosimeters.

Suppliers

Company
Product
Description
Supplier Links
SPARK PREAMP WITH ATTACHED MICROPHONE - MPR001 - PCB Piezotronics, Inc.
Depew, NY, United States
SPARK PREAMP WITH ATTACHED MICROPHONE
MPR001
SPARK PREAMP WITH ATTACHED MICROPHONE MPR001
Spark microphone assembly, cable mounted for dosimeters.

Spark microphone assembly, cable mounted for dosimeters.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number MPR001
Product Name SPARK PREAMP WITH ATTACHED MICROPHONE
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Hottinger Brüel & Kjær A/S
Specs
Sound Field Free-Field
Frequency Response 6.5 to 16000 Hz
Dynamic Range 15 to 142 dB re 20µPa
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
Measurement microphone - CRY351 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
View Details
ICP MICROPHONE SYSTEM - 378A12 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 182 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details