PCB Piezotronics, Inc. Microphone Preamplifier 426A07

Description
ICP® short preamplifier 1/4-inch to be used with prepolarized condenser microphone, 10-32 Connector.
Datasheet
Description
ICP® short preamplifier 1/4-inch to be used with prepolarized condenser microphone, 10-32 Connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone Preamplifier - 426A07 - PCB Piezotronics, Inc.
Depew, NY, United States
Microphone Preamplifier
426A07
Microphone Preamplifier 426A07
ICP® short preamplifier 1/4-inch to be used with prepolarized condenser microphone, 10-32 Connector.

ICP® short preamplifier 1/4-inch to be used with prepolarized condenser microphone, 10-32 Connector.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 426A07
Product Name Microphone Preamplifier
Frequency Response 0.7000 Hz
Actual Size 0.2500 inch (6.35 mm)
Thickness / Height 1.2 inch (30.48 mm)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 10 to 100000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
PRM2103 AND 377B02 MICROPHONE - PRM2103-FF - PCB Piezotronics, Inc.
Specs
Features Integral Pre-amplifier; Outdoor
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details
Measurement microphone - CRY342 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 70000 Hz
Dynamic Range 30 dB re 20µPa
View Details