Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY346

Description
Pressure field type; external-polarizatio n; frequency range: 4 Hz - 70 kHz; sensitivity: 1.6mV/Pa; dynamic range: 30 - 170 dB CRY346 is a 1/4'' free-field external-polarizatio n 200 V measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 70kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY346 is a kind of high-performance measurement microphone.
Description
Pressure field type; external-polarizatio n; frequency range: 4 Hz - 70 kHz; sensitivity: 1.6mV/Pa; dynamic range: 30 - 170 dB CRY346 is a 1/4'' free-field external-polarizatio n 200 V measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 70kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY346 is a kind of high-performance measurement microphone.

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY346 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY346
Measurement microphone CRY346
Pressure field type; external-polarizatio n; frequency range: 4 Hz - 70 kHz; sensitivity: 1.6mV/Pa; dynamic range: 30 - 170 dB CRY346 is a 1/4'' free-field external-polarizatio n 200 V measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 70kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY346 is a kind of high-performance measurement microphone.

Pressure field type; external-polarization; frequency range: 4 Hz - 70 kHz; sensitivity: 1.6mV/Pa; dynamic range: 30 - 170 dB

CRY346 is a 1/4'' free-field external-polarization 200 V measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design and smaller size allow it to have the upper limit of up to 70kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications. CRY346 is a kind of high-performance measurement microphone.

Supplier's Site

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY346
Product Name Measurement microphone
Sound Field Pressure Field
Frequency Response 70000 Hz
Dynamic Range 30 dB re 20µPa
Actual Size 0.2756 inch (7 mm)
Thickness / Height 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 15 to 144 dB re 20µPa
View Details
Measurement microphone - CRY372S - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Polarization Prepolarized Electret
View Details
ICP Microphone System - 378B11 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 137 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
High Intensity Acoustic Sensor (Microphone) - 567M7 - Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 5.2 to 5000 Hz
Dynamic Range 191 dB re 20µPa
View Details