PCB Piezotronics, Inc. In-line ICP™ A-weight Filter 426B02

Description
In-line analog A-weighting filter (for ICP preamps (Type 1) requires 4 mA current supply, min.)
Datasheet
Description
In-line analog A-weighting filter (for ICP preamps (Type 1) requires 4 mA current supply, min.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-line ICP™ A-weight Filter - 426B02 - PCB Piezotronics, Inc.
Depew, NY, United States
In-line ICP™ A-weight Filter
426B02
In-line ICP™ A-weight Filter 426B02
In-line analog A-weighting filter (for ICP preamps (Type 1) requires 4 mA current supply, min.)

In-line analog A-weighting filter (for ICP preamps (Type 1) requires 4 mA current supply, min.)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 426B02
Product Name In-line ICP™ A-weight Filter
Frequency Response 50 to 8000 Hz
Actual Size 0.5700 inch (14.48 mm)
Thickness / Height 3.66 inch (92.96 mm)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 10 to 20000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details
Precision Condenser Microphone - 2541 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
Measurement microphone - CRY345 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 90000 Hz
Dynamic Range 30 dB re 20µPa
View Details