PCB Piezotronics, Inc. Precision Condenser Microphone 2541

Description
1/2 in free field, high sensitivity, condenser microphone, typical sensitivity = 45 mV/Pa , 200 VDC polarization Externally polarized 1/2 inch free field microphone, 44.5 mV/Pa, 20 kHz.
Description
1/2 in free field, high sensitivity, condenser microphone, typical sensitivity = 45 mV/Pa , 200 VDC polarization Externally polarized 1/2 inch free field microphone, 44.5 mV/Pa, 20 kHz.

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 2541 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
2541
Precision Condenser Microphone 2541
1/2 in free field, high sensitivity, condenser microphone, typical sensitivity = 45 mV/Pa , 200 VDC polarization Externally polarized 1/2 inch free field microphone, 44.5 mV/Pa, 20 kHz.

1/2 in free field, high sensitivity, condenser microphone, typical sensitivity = 45 mV/Pa , 200 VDC polarization

Externally polarized 1/2 inch free field microphone, 44.5 mV/Pa, 20 kHz.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 2541
Product Name Precision Condenser Microphone
Sound Field Free-Field
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Frequency Response 15 to 200000 Hz
Nominal Size 1/4"
Actual Size 0.2500 inch (6.35 mm)
View Details
Outdoor Measurement Microphone - M2230-WP - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
Precision Condenser Microphone - 377A07 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 147 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
Measurement microphone - CRY334 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details