NTi Audio AG Measurement Microphone M2015

Description
The M2010 and M2015 are compact, high-performance measurement microphones dedicated to research, design lab, end-of-line testing and service with the Flexus FX100 Audio Analyzer. They are particularly suited for applications with restricted available space. Features: 1/2" Omni-directional, free-field microphone Phantom power 48 VDC Frequency range 20 Hz - 20 kHz Calibration certificate included Detachable Cable
Datasheet
Description
The M2010 and M2015 are compact, high-performance measurement microphones dedicated to research, design lab, end-of-line testing and service with the Flexus FX100 Audio Analyzer. They are particularly suited for applications with restricted available space. Features: 1/2" Omni-directional, free-field microphone Phantom power 48 VDC Frequency range 20 Hz - 20 kHz Calibration certificate included Detachable Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement Microphone - M2015 - NTi Audio AG
Schaan, Liechtenstein
Measurement Microphone
M2015
Measurement Microphone M2015
The M2010 and M2015 are compact, high-performance measurement microphones dedicated to research, design lab, end-of-line testing and service with the Flexus FX100 Audio Analyzer. They are particularly suited for applications with restricted available space. Features: 1/2" Omni-directional, free-field microphone Phantom power 48 VDC Frequency range 20 Hz - 20 kHz Calibration certificate included Detachable Cable

The M2010 and M2015 are compact, high-performance measurement microphones dedicated to research, design lab, end-of-line testing and service with the Flexus FX100 Audio Analyzer. They are particularly suited for applications with restricted available space.
Features:

  • 1/2" Omni-directional, free-field microphone
  • Phantom power 48 VDC
  • Frequency range 20 Hz - 20 kHz
  • Calibration certificate included
  • Detachable Cable
Supplier's Site Datasheet

Technical Specifications

  NTi Audio AG
Product Category Measurement Microphones
Product Number M2015
Product Name Measurement Microphone
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
Sensitivity 10 mV/Pa (68946 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement microphone - CRY342 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 70000 Hz
Dynamic Range 30 dB re 20µPa
View Details
Microphone Preamplifier - 426A07 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Frequency Response 0.7000 Hz
Actual Size 0.2500 inch (6.35 mm)
Thickness / Height 1.2 inch (30.48 mm)
View Details
Outdoor Measurement Microphone - M2230-WP - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details