PCB Piezotronics, Inc. ICP MICROPHONE SYSTEM 378A21

Description
377A21 Microphone and 426E01 preamplifier with TEDS
Description
377A21 Microphone and 426E01 preamplifier with TEDS
Datasheet
Datasheet Summary
Powered by GS/AI

Model 378A21 is a 1/2" prepolarized random incidence microphone designed for a wide range of acoustic measurements, with a frequency response from 4 Hz to 25 kHz (¬±2 dB) and a maximum sound pressure level of 150 dB at 3% distortion. It features an inherent noise level of 22 dB(A), making it suitable for applications such as cabin noise assessment in automobiles and aircraft, environmental noise monitoring, and room acoustics evaluation. This microphone is compliant with IEC 61672 Class 1 standards and is traceable to NIST, PTB, or DFM National Labs for calibration. The 378A21 operates on a 0V polarization voltage and requires a constant current supply of 2-20 mA, allowing for cost-effective integration with other ICP¬Æ compatible sensors. Its design corrects for its own presence in the sound field, ensuring accurate measurements in diffuse field conditions. The microphone is built to withstand harsh environments, with an operating temperature range of -40 to +248¬8F (-40 to +120¬8C). It is compatible with various preamplifiers and accessories, enhancing its versatility for different testing scenarios.

Datasheet Summary
Powered by GS/AI

Model 378A21 is a 1/2" prepolarized random incidence microphone designed for a wide range of acoustic measurements, with a frequency response from 4 Hz to 25 kHz (¬±2 dB) and a maximum sound pressure level of 150 dB at 3% distortion. It features an inherent noise level of 22 dB(A), making it suitable for applications such as cabin noise assessment in automobiles and aircraft, environmental noise monitoring, and room acoustics evaluation. This microphone is compliant with IEC 61672 Class 1 standards and is traceable to NIST, PTB, or DFM National Labs for calibration. The 378A21 operates on a 0V polarization voltage and requires a constant current supply of 2-20 mA, allowing for cost-effective integration with other ICP¬Æ compatible sensors. Its design corrects for its own presence in the sound field, ensuring accurate measurements in diffuse field conditions. The microphone is built to withstand harsh environments, with an operating temperature range of -40 to +248¬8F (-40 to +120¬8C). It is compatible with various preamplifiers and accessories, enhancing its versatility for different testing scenarios.

Suppliers

Company
Product
Description
Supplier Links
ICP MICROPHONE SYSTEM - 378A21 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP MICROPHONE SYSTEM
378A21
ICP MICROPHONE SYSTEM 378A21
377A21 Microphone and 426E01 preamplifier with TEDS

377A21 Microphone and 426E01 preamplifier with TEDS

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 378A21
Product Name ICP MICROPHONE SYSTEM
Dynamic Range 150 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 3 to 200000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
Measurement microphone - CRY351 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
View Details
Measurement Microphone - M2215 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 25 to 153 dB re 20µPa
View Details
ICP® Electret Array Microphone - 130F20 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
View Details