PCB Piezotronics, Inc. SPARK ATEX PREAMP WITH ATTACHED MIC MPR001-ATEX

Description
Spark ATEX microphone assembly, cable mounted for dosimeters.
Description
Spark ATEX microphone assembly, cable mounted for dosimeters.

Suppliers

Company
Product
Description
Supplier Links
SPARK ATEX PREAMP WITH ATTACHED MIC - MPR001-ATEX - PCB Piezotronics, Inc.
Depew, NY, United States
SPARK ATEX PREAMP WITH ATTACHED MIC
MPR001-ATEX
SPARK ATEX PREAMP WITH ATTACHED MIC MPR001-ATEX
Spark ATEX microphone assembly, cable mounted for dosimeters.

Spark ATEX microphone assembly, cable mounted for dosimeters.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number MPR001-ATEX
Product Name SPARK ATEX PREAMP WITH ATTACHED MIC
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Hottinger Brüel & Kjær A/S
Specs
Sound Field Pressure Field
Frequency Response 16 to 70000 Hz
Dynamic Range 48 to 169 dB re 20µPa
View Details
Measurement microphone - CRY376 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
View Details
Measurement Microphone - M2211 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 21 to 144 dB re 20µPa
View Details
Precision Condenser Microphone - 377A21 - PCB Piezotronics, Inc.
Specs
Dynamic Range 162 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
View Details