Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY372

Description
Pressure field type; pre-polarization; frequency response: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY372 is a 1/2'' pressure-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as its compact construction and low-sensitivity design, it is not only excellent in corrosion resistance and robustness, but also extremely high stability and a very wide dynamic range. CRY372 Measurement Microphone is usually used with an ear stimulator coupled cavity, such as CRY318 Ear Stimulator according to IEC60318-1, CRY711 Ear Stimulator according to IEC60318-4 (formerly called "IEC711"). It can also be used to measure the sound pressure in the closed cavity and on the surface of an object. Besides, it can be used as a diffusion field microphone.
Datasheet
Description
Pressure field type; pre-polarization; frequency response: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY372 is a 1/2'' pressure-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as its compact construction and low-sensitivity design, it is not only excellent in corrosion resistance and robustness, but also extremely high stability and a very wide dynamic range. CRY372 Measurement Microphone is usually used with an ear stimulator coupled cavity, such as CRY318 Ear Stimulator according to IEC60318-1, CRY711 Ear Stimulator according to IEC60318-4 (formerly called "IEC711"). It can also be used to measure the sound pressure in the closed cavity and on the surface of an object. Besides, it can be used as a diffusion field microphone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY372 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY372
Measurement microphone CRY372
Pressure field type; pre-polarization; frequency response: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY372 is a 1/2'' pressure-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as its compact construction and low-sensitivity design, it is not only excellent in corrosion resistance and robustness, but also extremely high stability and a very wide dynamic range. CRY372 Measurement Microphone is usually used with an ear stimulator coupled cavity, such as CRY318 Ear Stimulator according to IEC60318-1, CRY711 Ear Stimulator according to IEC60318-4 (formerly called "IEC711"). It can also be used to measure the sound pressure in the closed cavity and on the surface of an object. Besides, it can be used as a diffusion field microphone.

Pressure field type; pre-polarization; frequency response: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB

CRY372 is a 1/2'' pressure-field type pre-polarization broadband measurement microphone. Thanks to the use of titanium alloys and precision stainless steel, as well as its compact construction and low-sensitivity design, it is not only excellent in corrosion resistance and robustness, but also extremely high stability and a very wide dynamic range. CRY372 Measurement Microphone is usually used with an ear stimulator coupled cavity, such as CRY318 Ear Stimulator according to IEC60318-1, CRY711 Ear Stimulator according to IEC60318-4 (formerly called "IEC711"). It can also be used to measure the sound pressure in the closed cavity and on the surface of an object. Besides, it can be used as a diffusion field microphone.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY372
Product Name Measurement microphone
Sound Field Pressure Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
Actual Size 0.5197 inch (13.2 mm)
Thickness / Height 0.4528 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 3.15 to 10000 Hz
Dynamic Range 16 to 148 dB re 20µPa
View Details
Measurement microphone - CRY336 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 10000 Hz
Dynamic Range 15 dB re 20µPa
View Details
ICP MICROPHONE SYSTEM - HT378A21 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Dynamic Range 153 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details