PCB Piezotronics, Inc. Precision Condenser Microphone 377C20

Description
1/2" random Incidence, prepolarized condenser microphone 50 mV/Pa (+/-1.5 dB)
Datasheet
Description
1/2" random Incidence, prepolarized condenser microphone 50 mV/Pa (+/-1.5 dB)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377C20 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377C20
Precision Condenser Microphone 377C20
1/2" random Incidence, prepolarized condenser microphone 50 mV/Pa (+/-1.5 dB)

1/2" random Incidence, prepolarized condenser microphone 50 mV/Pa (+/-1.5 dB)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377C20
Product Name Precision Condenser Microphone
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Hottinger Brüel & Kjær A/S
Specs
Sound Field Free-Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
Precision Condenser Microphone - 377C13 - PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 162 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details
CRY371 Measurement microphone sets - CRY371-CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 10 to 40000 Hz
Dynamic Range 20 to 150 dB re 20µPa
View Details