Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY336

Description
Pressure field type; external-polarizatio n; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB CRY336 Microphone is a 1/2'' external-polarizatio n 200 V pressure-field type measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself).
Description
Pressure field type; external-polarizatio n; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB CRY336 Microphone is a 1/2'' external-polarizatio n 200 V pressure-field type measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself).

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY336 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY336
Measurement microphone CRY336
Pressure field type; external-polarizatio n; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB CRY336 Microphone is a 1/2'' external-polarizatio n 200 V pressure-field type measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself).

Pressure field type; external-polarization; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB

CRY336 Microphone is a 1/2'' external-polarization 200 V pressure-field type measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself).

Supplier's Site

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY336
Product Name Measurement microphone
Sound Field Pressure Field
Frequency Response 10000 Hz
Dynamic Range 15 dB re 20µPa
Actual Size 0.5197 inch (13.2 mm)
Thickness / Height 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Sound Field Free-Field
Frequency Response 16 to 80000 Hz
Nominal Size 1/4"
View Details
Measurement microphone - CRY333 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details
Microphone Preamplifier - 426A07 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Frequency Response 0.7000 Hz
Actual Size 0.2500 inch (6.35 mm)
Thickness / Height 1.2 inch (30.48 mm)
View Details
Measurement Microphone - M2211 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 21 to 144 dB re 20µPa
View Details