PCB Piezotronics, Inc. ICP MICROPHONE SYSTEM HT378A21

Description
377A21 Microphone and HT426E01 Preamplifier with TEDS
Datasheet
Description
377A21 Microphone and HT426E01 Preamplifier with TEDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP MICROPHONE SYSTEM - HT378A21 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP MICROPHONE SYSTEM
HT378A21
ICP MICROPHONE SYSTEM HT378A21
377A21 Microphone and HT426E01 Preamplifier with TEDS

377A21 Microphone and HT426E01 Preamplifier with TEDS

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number HT378A21
Product Name ICP MICROPHONE SYSTEM
Dynamic Range 153 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 10 to 16000 Hz
Nominal Size 1/2"
View Details
Precision Condenser Microphone - 377B02 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 147 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
Measurement Microphone - M2230 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
Measurement microphone - CRY342 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 70000 Hz
Dynamic Range 30 dB re 20µPa
View Details