PCB Piezotronics, Inc. Precision Condenser Microphone 377C10

Description
1/4" pressure, prepolarized condenser microphone typical sensitivity= 1.0 mV/Pa (+/-3 dB), 4 Hz to 70 kHz (+/-2 dB).
Datasheet
Description
1/4" pressure, prepolarized condenser microphone typical sensitivity= 1.0 mV/Pa (+/-3 dB), 4 Hz to 70 kHz (+/-2 dB).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377C10 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377C10
Precision Condenser Microphone 377C10
1/4" pressure, prepolarized condenser microphone typical sensitivity= 1.0 mV/Pa (+/-3 dB), 4 Hz to 70 kHz (+/-2 dB).

1/4" pressure, prepolarized condenser microphone typical sensitivity= 1.0 mV/Pa (+/-3 dB), 4 Hz to 70 kHz (+/-2 dB).

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377C10
Product Name Precision Condenser Microphone
Sound Field Pressure Field
Dynamic Range 174 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Sensitivity 1 mV/Pa (6895 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 16000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
Measurement microphone - CRY352 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details
ICP MICROPHONE SYSTEM - HT378C20 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Dynamic Range 138 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
View Details