Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY376

Description
Free field type; external-polarizatio n; frequency range: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY376 Microphone is a 1/2'' 200 V external-polarizatio n pressure-field measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself).
Description
Free field type; external-polarizatio n; frequency range: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY376 Microphone is a 1/2'' 200 V external-polarizatio n pressure-field measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself).

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY376 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY376
Measurement microphone CRY376
Free field type; external-polarizatio n; frequency range: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY376 Microphone is a 1/2'' 200 V external-polarizatio n pressure-field measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself).

Free field type; external-polarization; frequency range: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB

CRY376 Microphone is a 1/2'' 200 V external-polarization pressure-field measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself).

Supplier's Site

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY376
Product Name Measurement microphone
Sound Field Pressure Field; Free-Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
Actual Size 0.5197 inch (13.2 mm)
Thickness / Height 0.4528 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
CRY333 Measurement microphone sets - CRY333-CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 10 to 20000 Hz
Dynamic Range 14 to 130 dB re 20µPa
View Details
ICP® Electret Array Microphone - 130F22 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
View Details
High Intensity Acoustic Sensor - 938 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 15000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details