PCB Piezotronics, Inc. ICP® Electret Array Microphone 130A23

Description
ICP® array microphone and preamplifier combination with enhanced frequency and dynamic range response, SMB Connector testing model summary editing
Datasheet
Description
ICP® array microphone and preamplifier combination with enhanced frequency and dynamic range response, SMB Connector testing model summary editing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP® Electret Array Microphone - 130A23 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP® Electret Array Microphone
130A23
ICP® Electret Array Microphone 130A23
ICP® array microphone and preamplifier combination with enhanced frequency and dynamic range response, SMB Connector testing model summary editing

ICP® array microphone and preamplifier combination with enhanced frequency and dynamic range response, SMB Connector

testing model summary editing

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 130A23
Product Name ICP® Electret Array Microphone
Sound Field Free-Field
Frequency Response 20 to 20000 Hz
Dynamic Range 143 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Thickness / Height 2.33 inch (59.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Pressure Field
Frequency Response 0.0700 to 20000 Hz
Dynamic Range 0 to 148 dB re 20µPa
View Details
Measurement Microphone - M2230 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
PHANTOM POWER MICROPHONE SYSTEM - 376A31 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 165 dB re 20µPa
Actual Size 0.7900 inch (20.07 mm)
View Details
Measurement microphone - CRY311 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 12000 Hz
Dynamic Range 5 dB re 20µPa
View Details