Columbia Research Labs, Inc. Piezoelectric Microphone P-308-C

Description
The Columbia Model P-308-C Piezoelectric Microphone is designed to measure a wide range of varying high intensity sound pressure levels from 110 dB to 190 dB. Incorporating a unique "opposing" seismic system design, the unit is effectively insensitive to external vibration environments. This microphone offers unusually high charge sensitivity, wide frequency response and excellent linearity. The Model P-308-C features a compact design weighing less than 20 grams. The advanced stainless steel case design assures exceptional mechanical isolation and rugged construction for use under the most severe environmental conditions. Consult the factory for customized versions of this sensor. Features High Intensity Acoustic Microphone Operational Range 100 To 190 dB Hermetically Sealed Vibration Compensated
Datasheet
Description
The Columbia Model P-308-C Piezoelectric Microphone is designed to measure a wide range of varying high intensity sound pressure levels from 110 dB to 190 dB. Incorporating a unique "opposing" seismic system design, the unit is effectively insensitive to external vibration environments. This microphone offers unusually high charge sensitivity, wide frequency response and excellent linearity. The Model P-308-C features a compact design weighing less than 20 grams. The advanced stainless steel case design assures exceptional mechanical isolation and rugged construction for use under the most severe environmental conditions. Consult the factory for customized versions of this sensor. Features High Intensity Acoustic Microphone Operational Range 100 To 190 dB Hermetically Sealed Vibration Compensated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoelectric Microphone - P-308-C - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Piezoelectric Microphone
P-308-C
Piezoelectric Microphone P-308-C
The Columbia Model P-308-C Piezoelectric Microphone is designed to measure a wide range of varying high intensity sound pressure levels from 110 dB to 190 dB. Incorporating a unique "opposing" seismic system design, the unit is effectively insensitive to external vibration environments. This microphone offers unusually high charge sensitivity, wide frequency response and excellent linearity. The Model P-308-C features a compact design weighing less than 20 grams. The advanced stainless steel case design assures exceptional mechanical isolation and rugged construction for use under the most severe environmental conditions. Consult the factory for customized versions of this sensor. Features High Intensity Acoustic Microphone Operational Range 100 To 190 dB Hermetically Sealed Vibration Compensated

The Columbia Model P-308-C Piezoelectric Microphone is designed to measure a wide range of varying high intensity sound pressure levels from 110 dB to 190 dB. Incorporating a unique "opposing" seismic system design, the unit is effectively insensitive to external vibration environments. This microphone offers unusually high charge sensitivity, wide frequency response and excellent linearity.

The Model P-308-C features a compact design weighing less than 20 grams. The advanced stainless steel case design assures exceptional mechanical isolation and rugged construction for use under the most severe environmental conditions. Consult the factory for customized versions of this sensor.

Features

  • High Intensity Acoustic Microphone
  • Operational Range 100 To 190 dB
  • Hermetically Sealed
  • Vibration Compensated
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Measurement Microphones
Product Number P-308-C
Product Name Piezoelectric Microphone
Sound Field Pressure Field
Frequency Response 5 to 10000 Hz
Dynamic Range 100 to 190 dB re 20µPa
Nominal Size Other; 0.740"
Actual Size 0.7400 inch (18.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Hottinger Brüel & Kjær A/S
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 32 to 134 dB re 20µPa
Sensitivity 11.2 mV/Pa (77220 mV/psi)
View Details
High Intensity Acoustic Sensor - 765M25 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details
Precision Condenser Microphone - 377B11 - PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details