PCB Piezotronics, Inc. Precision Condenser Microphone 377B02

Description
1/2" free-field, prepolarized condenser microphone, typical sensitivity= 50 mV/Pa (+/-1.5 dB), 3.15 Hz to 20 kHz (+/-2 dB).
Datasheet
Description
1/2" free-field, prepolarized condenser microphone, typical sensitivity= 50 mV/Pa (+/-1.5 dB), 3.15 Hz to 20 kHz (+/-2 dB).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377B02 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377B02
Precision Condenser Microphone 377B02
1/2" free-field, prepolarized condenser microphone, typical sensitivity= 50 mV/Pa (+/-1.5 dB), 3.15 Hz to 20 kHz (+/-2 dB).

1/2" free-field, prepolarized condenser microphone, typical sensitivity= 50 mV/Pa (+/-1.5 dB), 3.15 Hz to 20 kHz (+/-2 dB).

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377B02
Product Name Precision Condenser Microphone
Sound Field Free-Field
Dynamic Range 147 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 3 to 200000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
Measurement microphone - CRY376 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 20000 Hz
Dynamic Range 20 dB re 20µPa
View Details
Precision Condenser Microphone - 377C20 - PCB Piezotronics, Inc.
Specs
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
View Details
High Intensity Acoustic Sensor - 765M30 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details