Columbia Research Labs, Inc. High Intensity Acoustic Sensor 765M30

Description
The Models 765M30 and 765M35 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The electrically-isolate d, coaxial stainless steel hermetic connector, when combined with the all-welded construction, provides a true hermetic seal. Electrically, the Models 765M30 and 765M35 comprise sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. An internal accelerometer provides cancellation of the acoustic element's inherent acceleration sensitivity. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor. Features High Sensitivity (2100 pC/psi ) High Temperature To +500 Deg F Electrically Isolated Vibration Compensated
Description
The Models 765M30 and 765M35 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The electrically-isolate d, coaxial stainless steel hermetic connector, when combined with the all-welded construction, provides a true hermetic seal. Electrically, the Models 765M30 and 765M35 comprise sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. An internal accelerometer provides cancellation of the acoustic element's inherent acceleration sensitivity. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor. Features High Sensitivity (2100 pC/psi ) High Temperature To +500 Deg F Electrically Isolated Vibration Compensated
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 765M30 High Intensity Acoustic Sensor is designed for measuring gas-borne sound in industrial settings, particularly in corrosive environments. It features a type 316 stainless steel diaphragm and an all-welded construction that ensures a hermetic seal. The sensor utilizes piezoceramic sensing elements in a balanced and floating configuration, which enhances electrical noise rejection. An internal accelerometer compensates for the sensor's inherent acceleration sensitivity, making it suitable for dynamic applications. With a charge sensitivity of 2100 ±300 pC/psi and a frequency response ranging from 2 Hz to 8,000 Hz, the 765M30 offers a dynamic range of 0.28 x 10^-4 to 10 psi, with a maximum sound pressure level of 191 dB SPL. It operates effectively within a temperature range of -10 to +500 degrees Fahrenheit and can withstand static pressures up to 3,000 psi. The sensor is also vibration compensated, with a typical vibration sensitivity of 1.0 pC/g. The 765M30 is equipped with an isolated coaxial connector and is supplied with accessories including a low noise cable assembly and a hardwood storage case. This sensor is ideal for applications requiring high sensitivity and reliability in challenging environments.

Datasheet Summary
Powered by GS/AI

The Model 765M30 High Intensity Acoustic Sensor is designed for measuring gas-borne sound in industrial settings, particularly in corrosive environments. It features a type 316 stainless steel diaphragm and an all-welded construction that ensures a hermetic seal. The sensor utilizes piezoceramic sensing elements in a balanced and floating configuration, which enhances electrical noise rejection. An internal accelerometer compensates for the sensor's inherent acceleration sensitivity, making it suitable for dynamic applications. With a charge sensitivity of 2100 ±300 pC/psi and a frequency response ranging from 2 Hz to 8,000 Hz, the 765M30 offers a dynamic range of 0.28 x 10^-4 to 10 psi, with a maximum sound pressure level of 191 dB SPL. It operates effectively within a temperature range of -10 to +500 degrees Fahrenheit and can withstand static pressures up to 3,000 psi. The sensor is also vibration compensated, with a typical vibration sensitivity of 1.0 pC/g. The 765M30 is equipped with an isolated coaxial connector and is supplied with accessories including a low noise cable assembly and a hardwood storage case. This sensor is ideal for applications requiring high sensitivity and reliability in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
High Intensity Acoustic Sensor - 765M30 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
High Intensity Acoustic Sensor
765M30
High Intensity Acoustic Sensor 765M30
The Models 765M30 and 765M35 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The electrically-isolate d, coaxial stainless steel hermetic connector, when combined with the all-welded construction, provides a true hermetic seal. Electrically, the Models 765M30 and 765M35 comprise sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. An internal accelerometer provides cancellation of the acoustic element's inherent acceleration sensitivity. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor. Features High Sensitivity (2100 pC/psi ) High Temperature To +500 Deg F Electrically Isolated Vibration Compensated

The Models 765M30 and 765M35 High Intensity Acoustic Sensors (Microphones) are designed for the measurement of gas-borne sound in industrial applications. These sensors have been constructed for use in corrosive environments that are compatible with the type 316 stainless steel diaphragm. The electrically-isolated, coaxial stainless steel hermetic connector, when combined with the all-welded construction, provides a true hermetic seal.

Electrically, the Models 765M30 and 765M35 comprise sensing elements of piezoceramic material in a balanced and floating configuration to provide enhanced rejection of electrical noise associated with many industrial environments. An internal accelerometer provides cancellation of the acoustic element's inherent acceleration sensitivity. Optimum performance is achieved when used with a true differential input amplifier. Consult the factory for customized versions of this sensor.

Features

  • High Sensitivity (2100 pC/psi )
  • High Temperature To +500 Deg F
  • Electrically Isolated
  • Vibration Compensated
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Measurement Microphones
Product Number 765M30
Product Name High Intensity Acoustic Sensor
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range 80 to 191 dB re 20µPa
Nominal Size Other; 1 3/8" Hex
Actual Size 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 3.15 to 20000 Hz
Dynamic Range 15 to 148 dB re 20µPa
View Details
Piezoelectric Microphone - P-308-C - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 5 to 10000 Hz
Dynamic Range 100 to 190 dB re 20µPa
View Details
ICP® Electret Array Microphone - 130A24 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 16000 Hz
Dynamic Range 143 dB re 20µPa
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details