PCB Piezotronics, Inc. ICP MICROPHONE SYSTEM 376C10

Description
377C10, 0.25 inch microphone with a 426A07 short preamplifier, and system calibration with TEDS
Datasheet
Description
377C10, 0.25 inch microphone with a 426A07 short preamplifier, and system calibration with TEDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP MICROPHONE SYSTEM - 376C10 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP MICROPHONE SYSTEM
376C10
ICP MICROPHONE SYSTEM 376C10
377C10, 0.25 inch microphone with a 426A07 short preamplifier, and system calibration with TEDS

377C10, 0.25 inch microphone with a 426A07 short preamplifier, and system calibration with TEDS

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 376C10
Product Name ICP MICROPHONE SYSTEM
Sound Field Pressure Field
Dynamic Range 173 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Sensitivity 1 mV/Pa (6895 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 10 to 16000 Hz
Dynamic Range 6 to 110 dB re 20µPa
View Details
Measurement Microphone - M2211 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 21 to 144 dB re 20µPa
View Details
ICP Microphone System - 378B11 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 137 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
CRY331 Measurement microphone sets - CRY331-CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 3.15 to 16000 Hz
Dynamic Range 16 to 138 dB re 20µPa
View Details