Hangzhou Crysound Electronics Co., Ltd. CRY341 Measurement microphone sets CRY341-CRY547

Description
Frequency response: 4 Hz - 40kHz; sensitivity: 4 mV/Pa CRY341-CRY547 1/4" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY341 Measurement Microphone and CRY547 IEPE Preamplifier self-developed by CRYSOUND, with a SMB port for output. Features Standard-compliant Compliance with IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones Typical frequency response curve of CRY341 CRY341 Microphone is a 1/4'' pre-polarization free-field measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself). The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field. Preamplifier This kit includes a CRY547 IEPE preamplifier which is powered by constant current source and featured by very high input impedance, very low noise floor, and a very wide frequency response range. It can be used with CRY300 series 1/4'' pre-polarization measurement microphones. The output interface uses a BNC plug, which can be easily connected to a professional measurement system. It is suitable for electroacoustic testers, multi-channel analyzers, noise analyzers and other instruments. It is also compatible with other brands of measurement microphones. Stainless steel grants it excellent corrosion resistance and protection, so it is very suitable for various harsh test environments.
Description
Frequency response: 4 Hz - 40kHz; sensitivity: 4 mV/Pa CRY341-CRY547 1/4" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY341 Measurement Microphone and CRY547 IEPE Preamplifier self-developed by CRYSOUND, with a SMB port for output. Features Standard-compliant Compliance with IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones Typical frequency response curve of CRY341 CRY341 Microphone is a 1/4'' pre-polarization free-field measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself). The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field. Preamplifier This kit includes a CRY547 IEPE preamplifier which is powered by constant current source and featured by very high input impedance, very low noise floor, and a very wide frequency response range. It can be used with CRY300 series 1/4'' pre-polarization measurement microphones. The output interface uses a BNC plug, which can be easily connected to a professional measurement system. It is suitable for electroacoustic testers, multi-channel analyzers, noise analyzers and other instruments. It is also compatible with other brands of measurement microphones. Stainless steel grants it excellent corrosion resistance and protection, so it is very suitable for various harsh test environments.

Suppliers

Company
Product
Description
Supplier Links
CRY341 Measurement microphone sets - CRY341-CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
CRY341 Measurement microphone sets
CRY341-CRY547
CRY341 Measurement microphone sets CRY341-CRY547
Frequency response: 4 Hz - 40kHz; sensitivity: 4 mV/Pa CRY341-CRY547 1/4" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY341 Measurement Microphone and CRY547 IEPE Preamplifier self-developed by CRYSOUND, with a SMB port for output. Features Standard-compliant Compliance with IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones Typical frequency response curve of CRY341 CRY341 Microphone is a 1/4'' pre-polarization free-field measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself). The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field. Preamplifier This kit includes a CRY547 IEPE preamplifier which is powered by constant current source and featured by very high input impedance, very low noise floor, and a very wide frequency response range. It can be used with CRY300 series 1/4'' pre-polarization measurement microphones. The output interface uses a BNC plug, which can be easily connected to a professional measurement system. It is suitable for electroacoustic testers, multi-channel analyzers, noise analyzers and other instruments. It is also compatible with other brands of measurement microphones. Stainless steel grants it excellent corrosion resistance and protection, so it is very suitable for various harsh test environments.

Frequency response: 4 Hz - 40kHz; sensitivity: 4 mV/Pa
CRY341-CRY547 1/4" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY341 Measurement Microphone and CRY547 IEPE Preamplifier self-developed by CRYSOUND, with a SMB port for output.
Features
Standard-compliant
Compliance with IEC 61094-4:1995 Measurement microphones - Part 4: Specifications for working standard microphones
Compliance with GB/T 20441.4-2006 Measurement microphones - Part 4: Specifications for working standard microphones
Typical frequency response curve of CRY341
CRY341 Microphone is a 1/4'' pre-polarization free-field measurement microphone that measures the actual sound pressure on the surface of the microphone diaphragm (including changes in the sound field due to the presence of the microphone itself). The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field.
Preamplifier
This kit includes a CRY547 IEPE preamplifier which is powered by constant current source and featured by very high input impedance, very low noise floor, and a very wide frequency response range. It can be used with CRY300 series 1/4'' pre-polarization measurement microphones. The output interface uses a BNC plug, which can be easily connected to a professional measurement system. It is suitable for electroacoustic testers, multi-channel analyzers, noise analyzers and other instruments. It is also compatible with other brands of measurement microphones. Stainless steel grants it excellent corrosion resistance and protection, so it is very suitable for various harsh test environments.

Supplier's Site

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY341-CRY547
Product Name CRY341 Measurement microphone sets
Sound Field Free-Field
Frequency Response 4 to 40000 Hz
Dynamic Range 30 to 160 dB re 20µPa
Sensitivity 4 mV/Pa (27579 mV/psi)
Impedance 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 16000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
High Intensity Acoustic Sensor - 765M20 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range ? to 191 dB re 20µPa
View Details
ICP MICROPHONE SYSTEM - 378C20 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Dynamic Range 137 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
View Details
Outdoor Measurement Microphone - M2230-WP - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details