PCB Piezotronics, Inc. ICP Microphone System HT378B02

Description
377B02 microphone and HT426E01 preamplifier, TEDS programmed This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377B02 HT426E01
Datasheet
Description
377B02 microphone and HT426E01 preamplifier, TEDS programmed This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377B02 HT426E01
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP Microphone System - HT378B02 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP Microphone System
HT378B02
ICP Microphone System HT378B02
377B02 microphone and HT426E01 preamplifier, TEDS programmed This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377B02 HT426E01

377B02 microphone and HT426E01 preamplifier, TEDS programmed

This model includes a 1/2" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information.
377B02
HT426E01

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number HT378B02
Product Name ICP Microphone System
Sound Field Free-Field
Dynamic Range 138 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Impedance 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 3.15 to 20000 Hz
Dynamic Range 15 to 148 dB re 20µPa
View Details
CRY331 Measurement microphone sets - CRY331-CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 3.15 to 16000 Hz
Dynamic Range 16 to 138 dB re 20µPa
View Details
Microphone Preamplifier - 426A07 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Frequency Response 0.7000 Hz
Actual Size 0.2500 inch (6.35 mm)
Thickness / Height 1.2 inch (30.48 mm)
View Details
High Intensity Acoustic Sensor - 765M22 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details