PCB Piezotronics, Inc. PHANTOM POWER MICROPHONE SYSTEM 376A31

Description
Patented phantom powered 48V, 24V or 12V, 377C01 microphone and 426A14 preamplifier system
Datasheet
Description
Patented phantom powered 48V, 24V or 12V, 377C01 microphone and 426A14 preamplifier system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHANTOM POWER MICROPHONE SYSTEM - 376A31 - PCB Piezotronics, Inc.
Depew, NY, United States
PHANTOM POWER MICROPHONE SYSTEM
376A31
PHANTOM POWER MICROPHONE SYSTEM 376A31
Patented phantom powered 48V, 24V or 12V, 377C01 microphone and 426A14 preamplifier system

Patented phantom powered 48V, 24V or 12V, 377C01 microphone and 426A14 preamplifier system

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 376A31
Product Name PHANTOM POWER MICROPHONE SYSTEM
Sound Field Free-Field
Dynamic Range 165 dB re 20µPa
Actual Size 0.7900 inch (20.07 mm)
Sensitivity 2 mV/Pa (13789 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Free-Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
Measurement microphone - CRY311 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 12000 Hz
Dynamic Range 5 dB re 20µPa
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details
ICP Microphone System - 378B11 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 137 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details