Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY335

Description
Free field type; external-polarizatio n; frequency response: 3.15 Hz - 20 kHz; sensitivity: 50 mV/Pa; dynamic range: 15 - 146 dB CRY335 is a 1/2" pressure-field type external-polarizatio n 200 V measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field.
Description
Free field type; external-polarizatio n; frequency response: 3.15 Hz - 20 kHz; sensitivity: 50 mV/Pa; dynamic range: 15 - 146 dB CRY335 is a 1/2" pressure-field type external-polarizatio n 200 V measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field.

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY335 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY335
Measurement microphone CRY335
Free field type; external-polarizatio n; frequency response: 3.15 Hz - 20 kHz; sensitivity: 50 mV/Pa; dynamic range: 15 - 146 dB CRY335 is a 1/2" pressure-field type external-polarizatio n 200 V measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field.

Free field type; external-polarization; frequency response: 3.15 Hz - 20 kHz; sensitivity: 50 mV/Pa; dynamic range: 15 - 146 dB

CRY335 is a 1/2" pressure-field type external-polarization 200 V measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The presence of the microphone in the sound field will affect the sound field and change its high-frequency sound field. Based on this characteristic, the free-field microphone has its frequency response adjusted to compensate for errors brought to high-frequency sound pressure in the sound field.

Supplier's Site

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY335
Product Name Measurement microphone
Sound Field Free-Field
Frequency Response 20000 Hz
Dynamic Range 15 dB re 20µPa
Actual Size 0.5197 inch (13.2 mm)
Thickness / Height 0.6024 inch (15.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1
Hottinger Brüel & Kjær A/S
Specs
Sound Field Pressure Field; Free-Field
Dynamic Range 10 to 146 dB re 20µPa
Nominal Size 1"
View Details
ICP® Electret Array Microphone - 130E21 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
View Details
Measurement Microphone - M2215 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 25 to 153 dB re 20µPa
View Details
Measurement microphone - CRY333 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details