PCB Piezotronics, Inc. ICP® Electret Array Microphone 130E21

Description
ICP® microphone with integral preamplifier, 10-32 jack connector
Datasheet
Description
ICP® microphone with integral preamplifier, 10-32 jack connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP® Electret Array Microphone - 130E21 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP® Electret Array Microphone
130E21
ICP® Electret Array Microphone 130E21
ICP® microphone with integral preamplifier, 10-32 jack connector

ICP® microphone with integral preamplifier, 10-32 jack connector

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 130E21
Product Name ICP® Electret Array Microphone
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Thickness / Height 2.36 inch (59.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 3.15 to 10000 Hz
Dynamic Range 16 to 148 dB re 20µPa
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details
Measurement microphone - CRY336 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 10000 Hz
Dynamic Range 15 dB re 20µPa
View Details
RUGGED ICP® MICROPHONE SYSTEM - 379A12 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Dynamic Range 137 dB re 20µPa
Actual Size 0.5000 inch (12.7 mm)
View Details