PCB Piezotronics, Inc. HI LEVEL PE MICROPHONE 2510

Description
Microphone, 31 pC rms @ 140 dB SPL, 100 to >180 dB SPL range, -65°F to +500°F, isolated, bracket mount, 57 grams
Description
Microphone, 31 pC rms @ 140 dB SPL, 100 to >180 dB SPL range, -65°F to +500°F, isolated, bracket mount, 57 grams

Suppliers

Company
Product
Description
Supplier Links
HI LEVEL PE MICROPHONE - 2510 - PCB Piezotronics, Inc.
Depew, NY, United States
HI LEVEL PE MICROPHONE
2510
HI LEVEL PE MICROPHONE 2510
Microphone, 31 pC rms @ 140 dB SPL, 100 to >180 dB SPL range, -65°F to +500°F, isolated, bracket mount, 57 grams

Microphone, 31 pC rms @ 140 dB SPL, 100 to >180 dB SPL range, -65°F to +500°F, isolated, bracket mount, 57 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 2510
Product Name HI LEVEL PE MICROPHONE
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Hottinger Brüel & Kjær A/S
Specs
Sound Field Free-Field
Frequency Response 6.5 to 16000 Hz
Dynamic Range 15 to 142 dB re 20µPa
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details
Precision Condenser Microphone - 377A12 - PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 182 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details
Measurement microphone - CRY351 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
View Details