Hangzhou Crysound Electronics Co., Ltd. Measurement microphone CRY312

Description
Pressure field type; frequency range: 4 Hz - 8 kHz; sensitivity: 50 mV/Pa; dynamic range: 10-146 dB CRY312 is a 1'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design allows it to have the upper limit of 8 kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications.
Datasheet
Description
Pressure field type; frequency range: 4 Hz - 8 kHz; sensitivity: 50 mV/Pa; dynamic range: 10-146 dB CRY312 is a 1'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design allows it to have the upper limit of 8 kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Measurement microphone - CRY312 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Measurement microphone
CRY312
Measurement microphone CRY312
Pressure field type; frequency range: 4 Hz - 8 kHz; sensitivity: 50 mV/Pa; dynamic range: 10-146 dB CRY312 is a 1'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design allows it to have the upper limit of 8 kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications.

Pressure field type; frequency range: 4 Hz - 8 kHz; sensitivity: 50 mV/Pa; dynamic range: 10-146 dB

CRY312 is a 1'' pressure-field pre-polarization measurement microphone. The design of titanium alloy and precision stainless steel makes it not only excellent in corrosion resistance and robustness, but also extremely high stability, so that it is ideal for outdoor and indoor applications. The unique design allows it to have the upper limit of 8 kHz within its frequency range and a very high sensitivity, which makes it suitable for certain special test applications.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Measurement Microphones
Product Number CRY312
Product Name Measurement microphone
Sound Field Pressure Field; Free-Field
Frequency Response 8000 Hz
Dynamic Range 10 dB re 20µPa
Actual Size 0.9358 inch (23.77 mm)
Thickness / Height 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Pressure Field
Frequency Response 3.15 to 20000 Hz
Dynamic Range 21 to 162 dB re 20µPa
View Details
Measurement microphone - CRY375 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 40000 Hz
Dynamic Range 20 dB re 20µPa
View Details
Measurement Microphone - M2015 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 34 to 155 dB re 20µPa
Nominal Size 1/2"
View Details
ICP® Electret Array Microphone - 130E21 - PCB Piezotronics, Inc.
Specs
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
View Details