PCB Piezotronics, Inc. ICP Microphone System 378C10

Description
1/4" pressure, prepolarized 377C10 microphone and 426B03 preamplifier. TEDS programmed This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377C10 426B03
Datasheet
Description
1/4" pressure, prepolarized 377C10 microphone and 426B03 preamplifier. TEDS programmed This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377C10 426B03
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP Microphone System - 378C10 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP Microphone System
378C10
ICP Microphone System 378C10
1/4" pressure, prepolarized 377C10 microphone and 426B03 preamplifier. TEDS programmed This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information. 377C10 426B03

1/4" pressure, prepolarized 377C10 microphone and 426B03 preamplifier. TEDS programmed

This model includes a 1/4" microphone cartridge, a mated preamplifier with TEDS, and system calibration. Click the following for individual component information.
377C10
426B03

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 378C10
Product Name ICP Microphone System
Sound Field Pressure Field
Dynamic Range 173 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Sensitivity 1 mV/Pa (6895 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 16000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
Measurement Microphone - M2230 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
Measurement microphone - CRY332 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 10000 Hz
Dynamic Range 16 dB re 20µPa
View Details
Precision Condenser Microphone - 377C13 - PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 162 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details