PCB Piezotronics, Inc. ICP® ELECTRET SURFACE MICROPHONE 130B40

Description
Low-profile surface pressure microphone and preamp, prepolarized
Datasheet
Description
Low-profile surface pressure microphone and preamp, prepolarized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP® ELECTRET SURFACE MICROPHONE - 130B40 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP® ELECTRET SURFACE MICROPHONE
130B40
ICP® ELECTRET SURFACE MICROPHONE 130B40
Low-profile surface pressure microphone and preamp, prepolarized

Low-profile surface pressure microphone and preamp, prepolarized

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 130B40
Product Name ICP® ELECTRET SURFACE MICROPHONE
Sound Field Pressure Field
Frequency Response 100 to 3000 Hz
Dynamic Range 142 dB re 20µPa
Actual Size 1.62 inch (41.15 mm)
Sensitivity 8.5 mV/Pa (58605 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 20000 to 200000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
Measurement Microphone - M2010 - NTi Audio AG
Specs
Frequency Response 20 to 20000 Hz
Dynamic Range 24 to 145 dB re 20µPa
Nominal Size 1/2"
View Details
Precision Condenser Microphone - 377A14 - PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 174 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
View Details
Measurement microphone - CRY343 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Free-Field
Frequency Response 90000 Hz
Dynamic Range 30 dB re 20µPa
View Details