PCB Piezotronics, Inc. Precision Condenser Microphone 377B11

Description
1/2" pressure, prepolarized condenser microphone typical sensitivity= 50 mV/Pa (+/-1.5 dB), 3.15 Hz to 10 kHz (+/-2 dB).
Datasheet
Description
1/2" pressure, prepolarized condenser microphone typical sensitivity= 50 mV/Pa (+/-1.5 dB), 3.15 Hz to 10 kHz (+/-2 dB).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377B11 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377B11
Precision Condenser Microphone 377B11
1/2" pressure, prepolarized condenser microphone typical sensitivity= 50 mV/Pa (+/-1.5 dB), 3.15 Hz to 10 kHz (+/-2 dB).

1/2" pressure, prepolarized condenser microphone typical sensitivity= 50 mV/Pa (+/-1.5 dB), 3.15 Hz to 10 kHz (+/-2 dB).

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377B11
Product Name Precision Condenser Microphone
Sound Field Pressure Field
Dynamic Range 146 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 3.15 to 10000 Hz
Dynamic Range 16 to 147 dB re 20µPa
View Details
High Intensity Acoustic Sensor - 765M22 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Sound Field Pressure Field
Frequency Response 2 to 8000 Hz
Dynamic Range 80 to 191 dB re 20µPa
View Details
Precision Condenser Microphone - 377C13 - PCB Piezotronics, Inc.
Specs
Sound Field Pressure Field
Dynamic Range 162 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
View Details
Measurement Microphone - M2215 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 25 to 153 dB re 20µPa
View Details