PCB Piezotronics, Inc. ICP® Electret Array Microphone 130A24

Description
ICP® Water Resistant Array Microphone and preamplifier
Datasheet
Description
ICP® Water Resistant Array Microphone and preamplifier
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP® Electret Array Microphone - 130A24 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP® Electret Array Microphone
130A24
ICP® Electret Array Microphone 130A24
ICP® Water Resistant Array Microphone and preamplifier

ICP® Water Resistant Array Microphone and preamplifier

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 130A24
Product Name ICP® Electret Array Microphone
Sound Field Free-Field
Frequency Response 20 to 16000 Hz
Dynamic Range 143 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Thickness / Height 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 6.3 to 16000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
Outdoor Measurement Microphone - M2230-WP - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
PRM831 with 377B20 microphone - PRM831-RI - PCB Piezotronics, Inc.
Specs
Sound Field Diffuse Field
Features Outdoor
View Details
Measurement microphone - CRY334 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details