ODG (Origin Data Global) Speakers HDK-241508EA-1W7

Description
8次 750Hz 90dB@0.1W,10cm 800mW Speakers ROHS
Description
8次 750Hz 90dB@0.1W,10cm 800mW Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
8次 750Hz 90dB@0.1W,10cm 800mW Speakers ROHS

8次 750Hz 90dB@0.1W,10cm 800mW Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-241508EA-1W7
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Car Audio, Subwoofer - G112PS - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 200 to 400 watts
Impedance 4 ohms
Frequency Response 34 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details