OnLogic Inc. ML100G-52 Industrial Fanless Intel 8th Gen Core Embedded NUC With Dual LAN ML100G-52

Description
INDUSTRIAL FANLESS EMBEDDED NUC WITH DUAL LAN The ML100G-52 features the latest Intel Whiskey Lake embedded processing, packing impressive performance into our series of fanless NUCs coupled with an embedded long life cycle. Available with the Quad-Core multi-threaded Whiskey Lake i5-8365UE or i7-8665UE processor (both available with vPro) and up to 32GB of DDR4 memory, the ML100G-52 provides plenty of power for heavy multitasking workloads and applications its flexible I/O connects to. FANLESS AND FLEXIBLE The ML100G-52 industrial fanless NUC is protected by our own Hardshell™ Fanless technology. The fanless and ventless chassis prevents ingress ranging from dust, debris, chemical, and moisture, making the ML100G-52 capable of withstanding the most challenging industrial deployments. Optimized for efficient, reliable cooling, the ML100G-52’s fanless construction and solid-state storage mean no moving parts, extending the lifespan of the system considerably. Versatile mounting capabilities coupled with its small footprint allow the ML100G-52 to fit into many space-constrained applications. UNIQUE FUNCTIONALITY The ML100G-52 brings several exciting features to the fanless industrial NUC with dual LAN ports (one available with vPro), fast M.2 storage, and support for triple independent displays making it a truly versatile standout with the ability to fit into niche applications. The system also has flexible configuration options with DIO, Wi-Fi/Bluetooth, and 4G LTE wireless connectivity only furthering its ability for you to make it work for you. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.
Request a Quote
Description
INDUSTRIAL FANLESS EMBEDDED NUC WITH DUAL LAN The ML100G-52 features the latest Intel Whiskey Lake embedded processing, packing impressive performance into our series of fanless NUCs coupled with an embedded long life cycle. Available with the Quad-Core multi-threaded Whiskey Lake i5-8365UE or i7-8665UE processor (both available with vPro) and up to 32GB of DDR4 memory, the ML100G-52 provides plenty of power for heavy multitasking workloads and applications its flexible I/O connects to. FANLESS AND FLEXIBLE The ML100G-52 industrial fanless NUC is protected by our own Hardshell™ Fanless technology. The fanless and ventless chassis prevents ingress ranging from dust, debris, chemical, and moisture, making the ML100G-52 capable of withstanding the most challenging industrial deployments. Optimized for efficient, reliable cooling, the ML100G-52’s fanless construction and solid-state storage mean no moving parts, extending the lifespan of the system considerably. Versatile mounting capabilities coupled with its small footprint allow the ML100G-52 to fit into many space-constrained applications. UNIQUE FUNCTIONALITY The ML100G-52 brings several exciting features to the fanless industrial NUC with dual LAN ports (one available with vPro), fast M.2 storage, and support for triple independent displays making it a truly versatile standout with the ability to fit into niche applications. The system also has flexible configuration options with DIO, Wi-Fi/Bluetooth, and 4G LTE wireless connectivity only furthering its ability for you to make it work for you. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ML100G-52 Industrial Fanless Intel 8th Gen Core Embedded NUC With Dual LAN - ML100G-52 - OnLogic Inc.
South Burlington, VT, United States
ML100G-52 Industrial Fanless Intel 8th Gen Core Embedded NUC With Dual LAN
ML100G-52
ML100G-52 Industrial Fanless Intel 8th Gen Core Embedded NUC With Dual LAN ML100G-52
INDUSTRIAL FANLESS EMBEDDED NUC WITH DUAL LAN The ML100G-52 features the latest Intel Whiskey Lake embedded processing, packing impressive performance into our series of fanless NUCs coupled with an embedded long life cycle. Available with the Quad-Core multi-threaded Whiskey Lake i5-8365UE or i7-8665UE processor (both available with vPro) and up to 32GB of DDR4 memory, the ML100G-52 provides plenty of power for heavy multitasking workloads and applications its flexible I/O connects to. FANLESS AND FLEXIBLE The ML100G-52 industrial fanless NUC is protected by our own Hardshell™ Fanless technology. The fanless and ventless chassis prevents ingress ranging from dust, debris, chemical, and moisture, making the ML100G-52 capable of withstanding the most challenging industrial deployments. Optimized for efficient, reliable cooling, the ML100G-52’s fanless construction and solid-state storage mean no moving parts, extending the lifespan of the system considerably. Versatile mounting capabilities coupled with its small footprint allow the ML100G-52 to fit into many space-constrained applications. UNIQUE FUNCTIONALITY The ML100G-52 brings several exciting features to the fanless industrial NUC with dual LAN ports (one available with vPro), fast M.2 storage, and support for triple independent displays making it a truly versatile standout with the ability to fit into niche applications. The system also has flexible configuration options with DIO, Wi-Fi/Bluetooth, and 4G LTE wireless connectivity only furthering its ability for you to make it work for you. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.

INDUSTRIAL FANLESS EMBEDDED NUC WITH DUAL LAN

The ML100G-52 features the latest Intel Whiskey Lake embedded processing, packing impressive performance into our series of fanless NUCs coupled with an embedded long life cycle. Available with the Quad-Core multi-threaded Whiskey Lake i5-8365UE or i7-8665UE processor (both available with vPro) and up to 32GB of DDR4 memory, the ML100G-52 provides plenty of power for heavy multitasking workloads and applications its flexible I/O connects to.

FANLESS AND FLEXIBLE

The ML100G-52 industrial fanless NUC is protected by our own Hardshell™ Fanless technology. The fanless and ventless chassis prevents ingress ranging from dust, debris, chemical, and moisture, making the ML100G-52 capable of withstanding the most challenging industrial deployments. Optimized for efficient, reliable cooling, the ML100G-52’s fanless construction and solid-state storage mean no moving parts, extending the lifespan of the system considerably. Versatile mounting capabilities coupled with its small footprint allow the ML100G-52 to fit into many space-constrained applications.

UNIQUE FUNCTIONALITY

The ML100G-52 brings several exciting features to the fanless industrial NUC with dual LAN ports (one available with vPro), fast M.2 storage, and support for triple independent displays making it a truly versatile standout with the ability to fit into niche applications. The system also has flexible configuration options with DIO, Wi-Fi/Bluetooth, and 4G LTE wireless connectivity only furthering its ability for you to make it work for you.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number ML100G-52
Product Name ML100G-52 Industrial Fanless Intel 8th Gen Core Embedded NUC With Dual LAN
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Helix 320 Intel N-Series Low Profile Industrial Edge Gateway with Quad LAN - HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Main Memory 16.00 GB
View Details
Helix 310 Intel Celeron/Pentium Industrial Edge Computer - HX310 - OnLogic Inc.
Specs
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1200 to 3000 MHz
View Details